EN
  • EN
  • DE

AT32UC3B164U

Part No AT32UC3B164U
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197385-AT32UC3B164U
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT32UC3B164U CAD Model

Description

Microchip Technology's AT32UC3B164U Microcontroller

The AT32UC3B164U is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology. This advanced microcontroller is designed to meet the needs of a wide range of applications in the industrial, automotive, and consumer electronics markets. With its rich set of features and peripherals, the AT32UC3B164U is ideal for applications that require substantial computational power, flexible connectivity, and reliable operation in challenging environments.

Key Features

  • 32-bit AVR architecture offers a perfect balance between power consumption and performance, making it suitable for battery-operated and power-sensitive applications.
  • Integrated with 16KB of SRAM and 64KB of flash memory, providing ample space for complex applications and the ability to update firmware in the field.
  • Features a USB 2.0 device and embedded host function, ensuring versatile connectivity options for various USB applications.
  • High-speed operation at up to 60MHz, delivering the computational power needed for complex tasks and signal processing.
  • Includes a rich set of peripherals such as SPI, I2C, UART, and more, offering flexible interface options for external components and modules.
  • Robust power management options that enable designers to optimize power consumption for their specific application needs.
  • Designed with robust security features, including a hardware random number generator and cryptographic engine, to facilitate secure data communication and protect intellectual property.

Applications

The versatility of the AT32UC3B164U makes it an excellent choice for a wide array of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart devices
  • Portable medical devices
  • Complex sensor systems

With its combination of performance, connectivity, and security, the AT32UC3B164U from Microchip Technology is a powerful microcontroller that can bring efficiency and innovation to your next project. Whether you are designing a sophisticated industrial control system or a consumer electronic product, the AT32UC3B164U provides the reliability and flexibility required to succeed in today's fast-paced technology landscape.

You May Also Be Interested in

Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Texas Instruments
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess