EN
  • EN
  • DE

SY100E310LJY

Part No SY100E310LJY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V ECL/PECL 2:8 DIFFERENTIAL FANOUT BUFFER | IC CLK BUFFER 2:8 800MHZ 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 800MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY100E310
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262806-SY100E310LJY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E310LJY CAD Model

Description

Microchip Technology's SY100E310LJY: High-Speed 3.3V ECL Triple Differential Receiver

The SY100E310LJY is a high-performance integrated circuit from Microchip Technology, designed for applications requiring ultra-fast and reliable data transmission. This triple differential receiver is part of Microchip's SY100E series, which is renowned for its high-speed Emitter Coupled Logic (ECL) technology. The SY100E310LJY operates at a 3.3V power supply, making it compatible with low-voltage ECL systems.

With its ability to handle data rates up to 3.0 Gb/s, the SY100E310LJY is ideal for demanding environments where speed and precision are crucial. This makes it a perfect choice for telecommunications, data communications, and high-speed computing applications. The device features three independent differential receivers, providing the flexibility to receive multiple data streams simultaneously.

The SY100E310LJY offers excellent noise immunity and minimal skew, which ensures signal integrity is maintained even in the most challenging electrical environments. Its differential inputs are compatible with LVPECL and CML logic levels, providing broad compatibility with various logic families. The receiver also includes internal 75 kΩ input pull-down resistors, which simplifies the interface design by eliminating the need for external components.

Designed for versatility, the SY100E310LJY comes in a compact 32-lead LQFP package, which is ideal for space-constrained applications. It also features a fail-safe function that ensures the output goes to a high logic level when the inputs are left open. This fail-safe feature enhances the reliability of the system by preventing indeterminate states during power-up or if the input connection is disrupted.

Microchip Technology is known for its commitment to quality, and the SY100E310LJY is no exception. It is built to meet the stringent requirements of high-speed data systems, ensuring both performance and durability. For engineers and designers looking to integrate a high-speed differential receiver into their systems, the SY100E310LJY from Microchip Technology offers a combination of speed, reliability, and ease of use that is hard to match.

Key Features:

  • Triple differential line receivers
  • 3.3V power supply operation
  • Up to 3.0 Gb/s data rate handling
  • Internal input pull-down resistors
  • LVPECL and CML compatible
  • 32-lead LQFP package
  • Fail-safe functionality

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess