EN
  • EN
  • DE

74ALVCH16244DGG,518

Part No 74ALVCH16244DGG,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Logic Function Buffer
Number of Pins 48
Packaging Tape & Reel
Polarity Non-Inverting
Quiescent Current 200 nA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1016131-74ALVCH16244DGG,518
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16244DGG,518 CAD Model

Description

Product Overview: 74ALVCH16244DGG,518

The 74ALVCH16244DGG,518 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This product is a part of NXP's Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is known for its low power consumption and high-speed operation. The device is particularly suitable for applications that require high-speed data transfer and buffering with minimal power dissipation.

Key Features

  • Logic Type: 16-bit buffer/line driver with 3-state outputs.
  • Voltage Range: Operates at 1.65V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Performance: Capable of handling high-speed data transfer with a maximum propagation delay of 3.6 ns at 3.3V.
  • Drive Capability: Provides high drive capability with 24 mA output drive at 3.3V.
  • Bus-Hold Feature: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors.
  • 3-State Outputs: Allows for connection to a bus-oriented system, with the ability to disable the output to avoid bus contention.
  • Package Type: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) for space-saving and reliable surface-mount applications.

Applications

The 74ALVCH16244DGG,518 is versatile and can be used in a wide range of applications, including:

  • Memory buffering and bus driving in servers and high-performance computing systems.
  • Signal routing and data transfer in communication infrastructure.
  • Interface conversion in mixed-voltage systems.
  • General-purpose logic applications where power efficiency and high-speed operation are crucial.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVCH16244DGG,518 is rigorously tested to ensure it meets the stringent requirements for performance and reliability. Its robust design is suitable for industrial and commercial environments where consistent operation is essential.

In summary, the 74ALVCH16244DGG,518 from NXP is a reliable and efficient solution for designers who require a high-speed, low-power, non-inverting buffer/line driver for their digital systems. Its advanced features and versatile applications make it an ideal choice for a variety of high-performance applications.

You May Also Be Interested in

ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess