EN
  • EN
  • DE

AT32UC3C0128C-ALUT

Part No AT32UC3C0128C-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000621-AT32UC3C0128C-ALUT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series AVR®32 UC3 C
Speed 66MHz
Core Processor AVR
Package Tray
Package / Case 144-LQFP
Core Size 32-Bit Single-Core
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian AT32UC3C0128C-ALUT CAD Model

Description

Microchip Technology AT32UC3C0128C-ALUT

The AT32UC3C0128C-ALUT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the AVR UC3 C series, which is renowned for its high-speed data processing capabilities and power efficiency. With its rich set of features and peripherals, the AT32UC3C0128C-ALUT is an ideal choice for applications in industrial control, automation, medical devices, and other areas requiring a reliable and robust microcontroller.

Key Features:

  • CPU: The core runs at up to 66 MHz, delivering exceptional performance with the AVR 32-bit RISC architecture.
  • Memory: It comes equipped with 128KB of Flash memory for program storage and 32KB of SRAM for data, ensuring ample space for complex applications.
  • Connectivity: This microcontroller includes a rich set of communication interfaces such as USB, SPI, UART, and I2C, making it highly versatile for various communication needs.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a 16-channel, 12-bit analog-to-digital converter (ADC) allow for precise control in timing-sensitive applications.
  • Power Efficiency: Its power-saving modes and features make it suitable for battery-powered and portable devices, where power consumption is critical.
  • Package: The AT32UC3C0128C-ALUT comes in a 144-pin LQFP (Low-profile Quad Flat Package), allowing for a compact design in space-constrained applications.

Applications:

Due to its high-speed processing capabilities and extensive peripheral set, the AT32UC3C0128C-ALUT is adept at handling complex tasks in various applications such as:

  • Industrial automation and control systems
  • Medical equipment
  • Automotive systems
  • Robotics
  • Internet of Things (IoT) devices

With its robust design and comprehensive feature set, the Microchip AT32UC3C0128C-ALUT microcontroller is a powerful and flexible solution for engineers looking to develop advanced embedded systems with high reliability and performance requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8789 $65.6367
7+ $17.9521 $125.6647
10+ $17.3910 $173.9100
14+ $16.8300 $235.6200
18+ $16.2690 $292.8420
24+ $14.5860 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess