EN
  • EN
  • DE

AT32UC3C264CU

Part No AT32UC3C264CU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046518-AT32UC3C264CU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3C264CU CAD Model

Description

Microchip Technology's AT32UC3C264CU Product Overview

The AT32UC3C264CU is a high-performance, 32-bit AVR microcontroller from the esteemed Microchip Technology suite, designed to cater to a wide array of applications ranging from industrial automation to automotive systems. This versatile microcontroller is built on a modified Harvard architecture with a rich set of peripherals, making it ideal for complex and demanding tasks that require efficient power consumption and high-speed data processing.

At the core of the AT32UC3C264CU lies a powerful CPU that can run at speeds up to 66 MHz, providing the computational horsepower needed for intricate tasks. It is complemented by 64KB of internal SRAM and 256KB of embedded Flash memory, offering ample space for code storage and execution without the need for external memory components. This balance of speed and storage capability ensures that the device can handle sophisticated applications while maintaining a streamlined footprint.

Connectivity is a key feature of the AT32UC3C264CU, which boasts a range of interfaces such as USB, SPI, TWI (I2C), and USART, facilitating easy data transfer and communication with other devices in a system. Additionally, the microcontroller includes a full-speed (12 Mbps) USB device and embedded host function, making it a great choice for USB-centric applications.

The microcontroller also shines in its support for analog functionalities, with an integrated 16-channel, 12-bit ADC that delivers precise measurement capabilities for sensor interfacing. The two DACs (Digital-to-Analog Converters) further enhance its analog performance, allowing for accurate control signals to be generated for various uses.

Safety and reliability are paramount in the design of the AT32UC3C264CU, which incorporates features such as a watchdog timer, brown-out detector, and a temperature sensor to ensure stable operation under different conditions. Its power-saving modes, including Idle and Power-down modes, help to reduce power consumption during periods of inactivity, making it an energy-efficient choice for battery-powered devices.

In conclusion, the AT32UC3C264CU from Microchip Technology is a robust microcontroller solution that offers a perfect blend of performance, memory, connectivity, and power efficiency, making it a top contender for engineers and designers in various high-demand applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess