EN
  • EN
  • DE

AT34C02-10TI-2.7

Part No AT34C02-10TI-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT34C02
Standard Package 567 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565725-AT34C02-10TI-2.7
Ultra Librarian 3D Model Ultra Librarian AT34C02-10TI-2.7 CAD Model

Description

The AT34C02-10TI-2.7 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. It offers a storage capacity of 2-Kbits with a flexible operating voltage range of 2.7V to 5.5V. This makes it an ideal choice for a wide array of applications that require low-power and high-reliability data storage solutions.

Key Features

  • Memory Size: The device boasts a 2-Kbit (256 x 8) memory size, providing sufficient space for essential data storage in various applications.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, accommodating both 3.3V and 5V systems seamlessly.
  • Write Protect: The EEPROM features a hardware write-protect pin, which ensures the integrity of the data by preventing accidental writes to the memory array.
  • Endurance: The AT34C02-10TI-2.7 offers a high write endurance with a typical value of one million write cycles, ensuring long-term reliability of the stored data.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a durable data storage solution.
  • Interface: The device communicates via a two-wire serial interface (I²C), supporting a 400kHz data transfer rate for efficient communication with microcontrollers and other digital systems.
  • Temperature Range: This EEPROM can operate over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The AT34C02-10TI-2.7 comes in an 8-lead TSSOP package, offering a compact footprint for space-constrained applications.

Applications

The AT34C02-10TI-2.7 EEPROM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Networking equipment

With its robust design and reliable data storage capabilities, the AT34C02-10TI-2.7 from Microchip Technology is an excellent choice for designers and engineers looking for a non-volatile memory solution that can withstand the demands of both commercial and industrial environments.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6276 $59.6220
225+ $0.5149 $115.8525
350+ $0.4989 $174.6150
480+ $0.4828 $231.7440
620+ $0.4666 $289.2920
830+ $0.4183 $347.1890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess