EN
  • EN
  • DE
  • IT

AT34C02D-XHMHL-T

Part No AT34C02D-XHMHL-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 8-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name AT34C02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT34C02D-XHMHL-TCT, AT34C02D-XHMHL-TTR, AT34C02D-XHMHL-TDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862147-AT34C02D-XHMHL-T
Ultra Librarian 3D Model Ultra Librarian AT34C02D-XHMHL-T CAD Model

Description

The AT34C02D-XHMHL-T is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for optimal efficiency and reliability, this EEPROM device is an ideal choice for a wide range of data storage applications that require low-power and high-endurance non-volatile memory solutions.

Key Features

  • Memory Size: The device offers 2-Kbits of memory, organized as 256 x 8 bits, providing ample space for configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface Type: It comes with a standard I2C interface, supporting up to 1MHz communication speed, which allows for easy integration into most microcontroller-based systems.
  • Operating Voltage: The EEPROM operates within a voltage range of 1.7V to 5.5V, making it versatile for various low-voltage and standard applications.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the AT34C02D-XHMHL-T ensures reliable operation under extreme environmental conditions.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (max), enabling efficient data management and fast updates to stored information.
  • Endurance: The device boasts a high endurance of one million write cycles and a data retention period of 100 years, ensuring data integrity over an extended period.
  • Packaging: This EEPROM comes in an 8-lead TSSOP package, which is not only space-efficient but also suitable for automated assembly processes.

Applications

The AT34C02D-XHMHL-T is designed to meet the demands of various applications that require low-power and persistent data storage. It is commonly used in:

  • Smart cards
  • Medical devices
  • Industrial and automotive applications
  • Consumer electronics
  • Portable devices

Microchip Technology's commitment to quality and longevity makes the AT34C02D-XHMHL-T EEPROM an excellent choice for designers and engineers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.4263 $66.0765
370+ $0.3498 $129.4260
575+ $0.3389 $194.8675
790+ $0.3279 $259.0410
1,020+ $0.3171 $323.4420
1,370+ $0.2843 $389.4910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess