EN
  • EN
  • DE

AT42QT16C06-MU

Part No AT42QT16C06-MU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description AT42QT16C06-MU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 61965-AT42QT16C06-MU
Ultra Librarian 3D Model Ultra Librarian AT42QT16C06-MU CAD Model

Description

The AT42QT16C06-MU is a robust, capacitive touch controller IC from Microchip Technology, designed to bring advanced touch capabilities to a wide range of applications. This versatile component is part of Microchip's QTouch™ family and is optimized for implementing touch buttons, sliders, and wheels on any touch-sensitive device.

Key Features

  • Channels: The device supports up to 16 self-capacitance or 11 mutual capacitance touch channels, providing designers with the flexibility to create complex touch interfaces.
  • Communication: It features an I2C interface for communication with a host microcontroller, enabling easy integration into existing designs.
  • Power Consumption: Designed for low-power operation, the AT42QT16C06-MU is ideal for battery-powered applications, with a power-down mode to conserve energy when not in active use.
  • Adjustable Sensitivity: Sensitivity can be adjusted to cater to different panel materials and thicknesses, as well as to account for environmental factors, ensuring reliable touch detection.
  • Integrated Noise Filtering: The chip includes built-in noise filtering algorithms to improve performance in noisy electrical environments, making it suitable for use in industrial and automotive settings.
  • Moisture Tolerance: It is designed to work reliably even in the presence of moisture, reducing false touches and improving user experience in challenging conditions.

Applications

The AT42QT16C06-MU is suitable for a wide array of applications, including but not limited to:

  • Consumer electronics such as remote controls, gaming devices, and wearable technology.
  • Home appliances like microwave ovens, washing machines, and air conditioners.
  • Automotive interiors, including touch-based infotainment systems and control panels.
  • Industrial controls where touch interfaces are increasingly common.

Design Support

Microchip Technology provides extensive support for developers working with the AT42QT16C06-MU, including development tools, software libraries, and reference designs. This support helps to reduce time-to-market and ensures a smooth development process for engineers integrating touch functionality into their products.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess