EN
  • EN
  • DE
  • IT

AT42QT2100-MU

Part No AT42QT2100-MU
Manufacturer Microchip Technology
Catalog Interface - Sensor, Capacitive Touch
Description IC TOUCH SENSOR 7KEY 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)InterfaceSensor, Capacitive Touch
Manufacturer Microchip Technology
Series QTouch?
Packaging Tray
Part Status Obsolete
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs Up to 8
Interface SPI
Resolution 14 b
Voltage - Supply 2V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number AT42QT2100
Ultra Librarian 3D Model Ultra Librarian AT42QT2100-MU CAD Model

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR CAP 6CH 14SOIC
Lowest to $1.6128
Omron
TOUCHSTART 120VAC VERSION
Need more? Email Us
Azoteq (Pty) Ltd
150CH. TRACKPAD/TOUCH SCREEN CON
Need more? Email Us
Cypress Semiconductor Corp
IC CAPSENSE EXP 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
CAPACITIVE TOUCH SENSORS
Need more? Email Us
Azoteq (Pty) Ltd
6 CHANNEL SELF/MUTUAL/INDUCTIVE
Need more? Email Us
Microchip Technology
IC PROXIMITY DETECTOR 20SSOP
Lowest to $1.7463
Microchip Technology
IC PROXIMITY DETECTOR 20UQFN
Lowest to $3.4316
Microchip Technology
Touch Screen Controllers MXT1066T2 - maXTouch 114 Ball device
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4638 $53.5656
28+ $3.6627 $102.5556
43+ $3.5482 $152.5726
59+ $3.4337 $202.5883
76+ $3.3193 $252.2668
101+ $2.9759 $300.5659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess