EN
  • EN
  • DE

AT49BV001AN-55TU

Part No AT49BV001AN-55TU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 55NS 32TSOP / NOR Flash Parallel 3V/3.3V 1M-bit 128K x 8 55ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 769022-AT49BV001AN-55TU
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV001AN
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV001AN-55TU CAD Model

Description

Microchip Technology's AT49BV001AN-55TU Flash Memory

The AT49BV001AN-55TU, from the renowned semiconductor manufacturer Microchip Technology, is a top-tier flash memory device designed to provide high-speed, reliable non-volatile memory storage. This component is an ideal choice for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and more, where efficient data storage and quick access times are paramount.

Key Features:

  • Memory Capacity: The AT49BV001AN-55TU offers a substantial storage capacity of 1 Megabit, allowing for ample space to store boot code, firmware, or other critical data.
  • Access Time: With an impressive access time of 55 nanoseconds, this flash memory provides swift read operations, which is essential for applications requiring rapid data retrieval.
  • Single Voltage Read and Write Operations: The device operates on a single voltage supply, simplifying the power design and reducing power consumption, thereby making it suitable for power-sensitive applications.
  • Programming Support: It supports both in-system programming (ISP) and in-application programming (IAP), offering flexibility and convenience for updating firmware without the need for additional programming equipment.
  • Package: Enclosed in a practical 32-pin TSOP (Thin Small Outline Package), the AT49BV001AN-55TU is designed for space-efficient PCB layouts.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance even under harsh conditions.
  • Endurance: Microchip Technology guarantees a minimum of 10,000 write/erase cycles, ensuring longevity and durability for long-term usage.
  • Data Retention: Data retention is rated at a minimum of 20 years, providing peace of mind that data will remain intact over an extended period.

Overall, the AT49BV001AN-55TU from Microchip Technology is a robust and reliable flash memory solution that combines performance, flexibility, and durability. Its fast access time, ease of integration, and support for advanced programming techniques make it a versatile choice for designers and engineers looking to incorporate high-quality memory storage into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Toshiba Semiconductor and Storage
Lowest to $32.6415
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess