EN
  • EN
  • DE

AT49BV002NT-90VC

Part No AT49BV002NT-90VC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 90 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-VSOP
Base Product Number AT49BV002
Standard Package 208 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565833-AT49BV002NT-90VC
Ultra Librarian 3D Model Ultra Librarian AT49BV002NT-90VC CAD Model

Description

Microchip Technology's AT49BV002NT-90VC Flash Memory

The AT49BV002NT-90VC is a cutting-edge flash memory device designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is a non-volatile memory module that offers a substantial storage capacity of 2 megabits, providing a reliable and efficient data storage solution for a wide range of applications.

Key Features:

  • High-Density Storage: With 2 megabits of memory, this flash device can store a significant amount of data, making it an ideal choice for firmware storage, code shadowing, and data logging applications.
  • Fast Access Time: The AT49BV002NT-90VC boasts a rapid access time of 90 nanoseconds, which ensures quick data retrieval and high-speed operation for time-sensitive tasks.
  • Single Voltage Operation: This memory chip operates at a single voltage range, simplifying the power supply design and reducing overall power consumption.
  • Programmable: Users can program the flash memory in-system through the standard interface with a simple programming sequence. It also supports batch programming for efficient mass production.
  • Endurance: The device is designed for high endurance, with a minimum of 10,000 write/erase cycles, ensuring long-term reliability and stability of stored data.
  • Security: The AT49BV002NT-90VC includes features to protect against inadvertent writes during power-up, power-down, and software-controlled data protection, safeguarding your critical data.

Applications:

The versatility of the AT49BV002NT-90VC allows it to be used across various sectors, including but not limited to:

  • Telecommunications
  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices

Microchip Technology's commitment to quality ensures that the AT49BV002NT-90VC flash memory chip is a reliable component that meets the rigorous demands of modern electronic systems. Whether you're developing a complex digital device or simply need a dependable storage solution, the AT49BV002NT-90VC is designed to provide top-tier performance and endurance.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess