EN
  • EN
  • DE

AT49BV1614T-90TI

Part No AT49BV1614T-90TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package TSOP
Density 16 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 25 mA
Number of Pins 48
Operating Supply Voltage 3.3 V
RoHS Non-Compliant
Sync/Async Asynchronous
Win Source Part Number 1046557-AT49BV1614T-90TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV1614T-90TI CAD Model

Description

Microchip Technology AT49BV1614T-90TI

The AT49BV1614T-90TI is a high-performance flash memory device from Microchip Technology, designed to offer a reliable storage solution for a wide range of applications. This product features a 16-megabit capacity, providing ample space for firmware storage, boot code, and data logging in embedded systems. The device operates at a standard 3-volt power supply, making it an energy-efficient option for portable and battery-powered devices.

Key Features:

  • Memory Size: 16 Mbit (2M x 8 / 1M x 16)
  • Interface Type: Parallel
  • Speed: 90 ns access time
  • Operating Voltage: 2.7V to 3.6V
  • Temperature Range: -40°C to +85°C (Industrial grade)
  • Package / Case: 48-TSOP

The AT49BV1614T-90TI is engineered to provide fast read access times of 90 nanoseconds, which facilitates quick data retrieval, enhancing the overall performance of the system it is integrated into. Its parallel interface allows for straightforward integration with a variety of microcontrollers and processors, ensuring compatibility with a broad range of designs.

One of the notable features of the AT49BV1614T-90TI is its support for sector erase and program operations, which enables efficient memory management and data integrity. The device also includes hardware data protection features, such as a hardware reset pin and write protection to prevent accidental data alteration.

The robust design of the AT49BV1614T-90TI, encapsulated in a 48-TSOP package, ensures its durability and reliability, making it suitable for industrial applications that require a high level of precision and stability. Its wide operating temperature range from -40°C to +85°C allows the device to perform reliably in extreme environments.

Overall, the AT49BV1614T-90TI from Microchip Technology is an excellent choice for designers looking for a high-speed, reliable, and compact flash memory solution that can withstand the demands of industrial and embedded applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess