EN
  • EN
  • DE

AT49BV321T-90TI

Part No AT49BV321T-90TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 32MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mbit
Memory Organization 4M x 8, 2M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 150µs
Access Time 90 ns
Voltage - Supply 2.65V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT49BV321
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 565866-AT49BV321T-90TI
Ultra Librarian 3D Model Ultra Librarian AT49BV321T-90TI CAD Model

Description

The Microchip Technology AT49BV321T-90TI is a high-performance Flash memory device that combines the reliability and flexibility needed for today's high-speed computing and communications applications. This integrated circuit is designed to meet the rigorous demands of the modern electronics industry, providing a robust storage solution for firmware, software code, and data storage.

Key Features

  • Memory Capacity: The AT49BV321T-90TI boasts a substantial memory capacity of 32 megabits, ensuring ample space for complex software applications and data.
  • Speed: With an access time of 90 nanoseconds, this device offers rapid read and write capabilities, which is essential for applications requiring quick data retrieval and storage.
  • Package Type: Housed in a 48-pin TSOP (Thin Small Outline Package), the AT49BV321T-90TI is designed for space-efficient mounting on printed circuit boards.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for environments that are subject to extreme conditions.
  • Voltage Range: The device supports a voltage range that is compatible with most contemporary logic levels, contributing to its versatility in various system designs.
  • Low Power Consumption: The AT49BV321T-90TI is engineered for low power consumption, which helps to extend the life of battery-powered devices and reduces the overall energy footprint of electronic systems.

Applications

The AT49BV321T-90TI is ideal for a wide array of applications. It is particularly well-suited for use in:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Networking hardware
  • Consumer electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT49BV321T-90TI is no exception, offering dependable storage backed by Microchip's renowned customer support. With extensive experience in the semiconductor industry, Microchip provides comprehensive technical support and resources to help integrate the AT49BV321T-90TI into your design with confidence.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess