EN
  • EN
  • DE

AT49F001T-55PC

Part No AT49F001T-55PC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 55NS 32DIP / NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 769058-AT49F001T-55PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F001T
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F001T-55PC CAD Model

Description

Microchip Technology AT49F001T-55PC Flash Memory

The AT49F001T-55PC is a high-performance 1-megabit Flash memory component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is designed to offer a flexible and efficient storage solution for a wide range of applications, including embedded systems, telecommunications, and computing devices.

Featuring a 5-volt-only in-system programmability, the AT49F001T-55PC provides a convenient and reliable way to update firmware and store data without the need for additional voltage supplies. This makes it an ideal choice for systems with limited power resources or those seeking to simplify their power supply design.

Key Features:

  • Memory Size: 1 Megabit (128K x 8)
  • Speed: Access time of 55 nanoseconds, enabling fast read operations that are crucial for high-speed microprocessor systems.
  • Interface: Simple, asynchronous read and write interface that is compatible with most microprocessors.
  • Programming: In-system programmable via a standard 5V power supply, facilitating easy firmware updates.
  • Package: Housed in a 32-lead Plastic DIP (PDIP) package, the AT49F001T-55PC is designed for through-hole mounting, which is suitable for prototyping and production.
  • Endurance: Offers high endurance with a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan.
  • Data Retention: Guarantees data retention of at least 10 years, providing a stable and reliable storage solution over time.

The device also features sector erase architecture, where the memory is divided into eight sectors for flexible erase capability. This allows specific blocks of data to be erased and reprogrammed without affecting the integrity of data stored in other sectors.

With its robust design and comprehensive feature set, the AT49F001T-55PC from Microchip Technology is well-suited for applications that demand reliable, long-term storage of code or data. Its ease of integration, coupled with Microchip's reputation for quality, makes it a smart choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess