EN
  • EN
  • DE

AT49F080-90TI

Part No AT49F080-90TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046571-AT49F080-90TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49F080-90TI CAD Model

Description

Microchip Technology AT49F080-90TI Flash Memory

The AT49F080-90TI is a high-performance 8-megabit Flash memory device from Microchip Technology, renowned for its reliability and advanced features. This non-volatile memory chip offers a substantial data storage capacity for a wide array of applications, ranging from embedded systems to general-purpose data storage. With its access time of 90 nanoseconds, this Flash memory provides a swift and efficient data retrieval experience, making it an ideal choice for performance-critical applications.

Key Features:

  • High Density Storage: With an 8-megabit memory capacity, the AT49F080-90TI allows for ample storage space for boot code, firmware updates, and data logging.
  • Speed: The 90 nanosecond access time ensures quick read operations, which is essential for applications that require fast data access.
  • Package: Available in a 48-lead TSOP package, the AT49F080-90TI is designed for space-efficient PCB layouts and is suitable for compact designs.
  • Low Power Consumption: This device is optimized for low power consumption, making it an excellent choice for battery-powered or power-sensitive applications.
  • Wide Operating Voltage Range: It operates across a wide voltage range, accommodating various system power supplies and ensuring flexibility in system design.
  • Industry Standard Compatibility: The AT49F080-90TI adheres to industry standards, ensuring compatibility with a wide range of microcontrollers and processors.

Applications:

The AT49F080-90TI's robustness and versatility make it suitable for diverse applications such as:

  • Embedded Systems
  • Automotive Electronics
  • Telecommunications
  • Consumer Electronics
  • Industrial Control Systems

Overall, the Microchip Technology AT49F080-90TI Flash memory is a reliable and efficient solution for storing and managing code and data in a wide variety of electronic systems. Its combination of speed, capacity, and power efficiency makes it a top choice for designers looking to optimize their memory requirements.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess