EN
  • EN
  • DE

AT6005-4QC

Part No AT6005-4QC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 108 I/O 132BQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 108 3136 132-BQFP Bumpered
Manufacturer Microchip Technology
Series AT6000(LV)
Package Tray
Part Status Obsolete
Number of I/O 108
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 132-BQFP Bumpered
Case / Package 132-BQFP (27.44x27.44)
Family Name AT6005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862174-AT6005-4QC
Ultra Librarian 3D Model Ultra Librarian AT6005-4QC CAD Model

Description

The AT6005-4QC is a cutting-edge integrated circuit from Microchip Technology, renowned for its high performance and reliability in a wide range of applications. This component is part of the AT6000 series, which is well-known for its FPGA (Field-Programmable Gate Array) solutions, offering a flexible and customizable approach to digital circuit design and implementation.

Key Features

  • Programmability: The FPGA allows for on-site programming and reprogramming, enabling designers to update the functionality of the device after deployment, which is essential for future-proofing products and systems.
  • High-Speed Performance: Designed for applications that require swift data processing, the AT6005-4QC is capable of handling complex algorithms and high-speed signal processing tasks efficiently.
  • Customizable Logic: It provides a vast array of programmable logic cells that can be customized to suit specific design requirements, making it highly versatile for a range of applications.
  • Low Power Consumption: The device is engineered to operate with minimal power, making it an ideal choice for portable and battery-powered applications where power efficiency is crucial.

Applications

The AT6005-4QC is suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Consumer Electronics
  • Aerospace and Defense Systems

Technical Specifications

With its robust technical specifications, the AT6005-4QC is designed to meet the demands of rigorous and complex digital processing tasks:

  • Package Type: QFP (Quad Flat Package)
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage Range: Specified by manufacturer
  • I/O Options: Multiple I/O standards supported for versatile interfacing

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

Note: The AT6005-4QC is subject to Microchip Technology's rigorous quality control processes and is backed by the company's commitment to customer satisfaction and support.

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess