EN
  • EN
  • DE

PIC16C712-2OE/SS

Part No PIC16C712-2OE/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348528-PIC16C712-2OE/SS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C712-2OE/SS CAD Model

Description

The PIC16C712-2OE/SS is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. It is a member of the renowned PIC microcontroller family, known for its exceptional flexibility and affordability. This particular model is equipped with an EEPROM technology that allows end-of-production-line parameter customization without the need for expensive mask changes, making it ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features

  • Processor: 8-bit CMOS technology with a fully static design.
  • Memory: Features 1.75KB of program memory and 128 bytes of RAM.
  • EEPROM: 128 bytes of data EEPROM for non-volatile storage.
  • Speed: Executes most instructions in a single cycle, with a maximum speed of 20 MHz.
  • I/O Ports: Offers 13 I/O pins, providing ample interface options.
  • Timers: Includes two versatile 8-bit timers and a 16-bit timer for precise event timing and measurement.
  • Communication: Equipped with serial communication capabilities for USART.
  • Analog Features: Comes with an 8-channel, 8-bit Analog-to-Digital Converter (ADC).
  • Package: Available in a space-saving SSOP (Shrink Small Outline Package).
  • Temperature Range: Operates within the extended temperature range.
  • Power Management: Features Power-on Reset (POR) and Device Reset Timer (DRT) for reliable operation.

Applications

The versatility of the PIC16C712-2OE/SS allows it to be used in a multitude of applications. It is particularly well-suited for automation systems, consumer electronics like remote controls, automotive components, personal health devices, and small-scale robotics due to its robust feature set and adaptability. Its EEPROM memory also makes it a popular choice for devices that require calibration or the storage of user settings without the need for external memory components.

Quality and Support

Microchip Technology is renowned for its commitment to quality and long-term support for its products. The PIC16C712-2OE/SS is backed by Microchip's extensive technical documentation, development tools, and active community forums to assist developers in bringing their products to market quickly and efficiently.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess