EN
  • EN
  • DE

AT80C32X2-3CSUM

Part No AT80C32X2-3CSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40PDIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 80C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIL
Base Product Number AT80C32X2
Standard Package 216 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566032-AT80C32X2-3CSUM
Ultra Librarian 3D Model Ultra Librarian AT80C32X2-3CSUM CAD Model

Description

Microchip Technology AT80C32X2-3CSUM Microcontroller

The AT80C32X2-3CSUM is a high-performance microcontroller from the renowned manufacturer Microchip Technology. This device is part of the AT80C32 series, which is based on the industry-standard 80C51 microcontroller architecture. It is designed to offer both the robustness of the 80C51 line and the enhanced features necessary for modern embedded applications.

Featuring a powerful 8-bit CPU, the AT80C32X2-3CSUM operates at a maximum frequency of 30 MHz, providing swift processing capabilities that are ideal for a wide range of applications. This microcontroller is equipped with 32KB of flash memory, which is perfect for storing large applications or for systems that require frequent firmware updates. Additionally, its 256 bytes of RAM ensure smooth operation and sufficient temporary data storage for most tasks.

One of the key advantages of the AT80C32X2-3CSUM is its low-power consumption, making it an excellent choice for battery-operated devices or energy-sensitive applications. It also features a wide operating voltage range from 4.5V to 5.5V, providing flexibility in power supply design and ensuring compatibility with a variety of peripherals and components.

The microcontroller comes in a sturdy 44-PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for surface-mount technology and offers a compact footprint for space-constrained designs. It also includes a range of integrated peripherals, such as two 16-bit timers/counters, a full-duplex serial port, and four parallel I/O ports, which greatly expand its functionality and reduce the need for additional components.

Furthermore, the AT80C32X2-3CSUM supports a variety of serial communication protocols, including standard UART, SPI, and I²C, allowing for easy integration into complex systems and communication with other microcontrollers, sensors, and modules. Its interrupt system with multiple sources ensures responsive and reliable performance, especially in real-time applications.

In summary, the AT80C32X2-3CSUM from Microchip Technology is a versatile and efficient microcontroller that combines the classic 80C51 architecture with modern enhancements. It is a suitable choice for designers looking to develop sophisticated embedded systems with minimal power consumption and a rich set of integrated features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess