EN
  • EN
  • DE

AT86RF212-ZUR

Part No AT86RF212-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description RF Transceiver O-QPSK 1.8V/3V 32-Pin QFN EP T/R / IC RF TXRX+MCU 802.15.4 32-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM
Protocol 6LoWPAN, Zigbee
Modulation DSSS, BPSK, O-QPSK
Frequency 769MHz to 935MHz
Data Rate (Max) 1Mbps
Power - Output 10dBm
Sensitivity -110dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 8.7mA to 9.2mA
Current - Transmitting 13mA to 25mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1019695-AT86RF212-ZUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management, Industrial
Family Name AT86RF212
Introduction Date June 02, 2008
ECCN 5A992
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT86RF212-ZUR CAD Model

Description

The AT86RF212-ZUR is a low-power, high-performance RF transceiver designed by Microchip Technology, geared towards enabling wireless connectivity for a wide range of applications. This versatile component is particularly suitable for industrial, consumer electronics, and smart energy markets, providing a flexible solution for systems operating within the sub-1GHz frequency bands.

Key Features

  • Frequency Range: The AT86RF212-ZUR operates in the license-free ISM bands, including 868 MHz in Europe and 915 MHz in North America, making it adaptable to global requirements.
  • Modulation Techniques: It supports various modulation techniques including BPSK, O-QPSK, and ASK, allowing for effective trade-offs between data rate and signal integrity.
  • Low Power Consumption: Designed for energy efficiency, the transceiver is an ideal choice for battery-operated devices, featuring a power-saving sleep mode to extend battery life.
  • High Sensitivity and Output Power: With excellent receiver sensitivity and configurable output power, the AT86RF212-ZUR ensures reliable communication over extended ranges.
  • Integrated Features: The device includes an on-chip microcontroller, a 128-bit AES security engine, and a true random number generator, enhancing security and reducing the need for external components.

Applications

Due to its robust feature set, the AT86RF212-ZUR is ideal for a variety of applications:

  • Wireless sensor networks
  • Home automation systems
  • Smart grid and smart metering
  • Industrial control and monitoring
  • Remote control systems

Technical Specifications

Parameter Value Data Rate Up to 1000 kbps Supply Voltage 1.8V to 3.6V Temperature Range -40°C to +85°C Package 32-VFQFN

With its combination of performance, flexibility, and security, the AT86RF212-ZUR from Microchip Technology stands out as a leading choice for developers looking to incorporate reliable sub-1GHz wireless communication into their designs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,150 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess