EN
  • EN
  • DE

AT89C5131AIM

Part No AT89C5131AIM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046646-AT89C5131AIM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C5131AIM CAD Model

Description

The AT89C5131AIM is a sophisticated microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of the AT89 family and is designed to offer a high-performance solution for embedded systems. The AT89C5131AIM is particularly well-suited for applications that require advanced communication interfaces, flexible memory options, and low-power consumption.

Key Features

  • Core: The AT89C5131AIM is built around a powerful 8-bit microcontroller that operates at a maximum frequency of 48 MHz, providing robust processing capabilities for a variety of applications.
  • Memory: It comes with 32KB of in-system programmable Flash, allowing ample space for application code. Additionally, it offers 1024 bytes of EEPROM and 2304 bytes of internal RAM for data storage.
  • USB Functionality: One of the standout features of the AT89C5131AIM is its full-speed USB 2.0 compliant module with integrated FIFO and endpoint descriptors, making it ideal for USB-enabled applications.
  • Peripheral Support: It includes a range of peripherals such as two 16-bit timer/counters, a full-duplex UART, and a Master/Slave SPI interface, enhancing its versatility in system design.
  • Power Efficiency: The MCU is designed for low-power operation, featuring several power-saving modes that help extend the battery life of portable devices.
  • Operating Voltage: The AT89C5131AIM operates at a voltage range of 3.0V to 3.6V, making it compatible with a variety of power sources and ensuring reliable operation across different environments.
  • Package: The device is available in a compact 32-lead QFN package, which minimizes the footprint on the PCB and is beneficial for space-constrained applications.

Applications

The AT89C5131AIM is an excellent choice for a wide range of applications, including but not limited to industrial control systems, consumer electronics, medical devices, and communication equipment. Its robust feature set ensures that developers can implement complex functionalities while maintaining system integrity and performance.

With its integration of advanced features and Microchip Technology's commitment to quality, the AT89C5131AIM stands out as a reliable and efficient solution for your embedded system needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess