EN
  • EN
  • DE

AT89C51CC01UAT-RLTUM

Part No AT89C51CC01UAT-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000269-AT89C51CC01UAT-RLTUM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AT89C CAN
Package Tray
Core Processor 80C51
Speed 40MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Ultra Librarian 3D Model Ultra Librarian AT89C51CC01UAT-RLTUM CAD Model

Description

Microchip Technology's AT89C51CC01UAT-RLTUM Microcontroller

The AT89C51CC01UAT-RLTUM is a high-performance microcontroller from Microchip Technology, designed to offer a versatile solution for embedded systems. This microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and development tools. It is well-suited for applications that require a balance between power efficiency and processing capability, such as industrial control systems, automotive electronics, and IoT devices.

Featuring a robust 8-bit CPU, the AT89C51CC01UAT-RLTUM operates at a frequency of up to 60 MHz, providing ample computational speed for complex tasks. It comes with 64KB of flash memory, which allows for substantial program storage and is particularly beneficial for applications that need to store large codebases or update firmware in the field. Additionally, the device includes 2KB of EEPROM and 2KB of RAM, ensuring enough space for data storage and efficient runtime operation.

The AT89C51CC01UAT-RLTUM is equipped with a variety of peripherals that enhance its functionality. It includes multiple 32-bit I/O lines, three 16-bit timer/counters, and a full-duplex serial UART, which are essential for interfacing with sensors, actuators, and other devices. The presence of a Watchdog Timer helps to maintain system integrity by preventing software lock-up scenarios.

This microcontroller also supports advanced features such as Power Management Modes, which allow the device to reduce power consumption during idle periods, making it an excellent choice for battery-powered or energy-sensitive applications. In addition, it has a robust set of built-in protection features, including voltage brown-out detection and a programmable security bit to prevent unauthorized access to the firmware.

Encased in a PLCC-44 package, the AT89C51CC01UAT-RLTUM is designed for surface-mount technology, facilitating compact and reliable integration into a variety of hardware designs. Its extended temperature range ensures reliable operation even in harsh environmental conditions, making it a versatile choice for many industrial applications.

Overall, the Microchip Technology AT89C51CC01UAT-RLTUM microcontroller is a powerful and reliable solution that offers the perfect blend of performance, memory, and peripheral integration for sophisticated embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2259 $51.6777
8+ $14.1341 $113.0728
11+ $13.6924 $150.6164
16+ $13.2507 $212.0112
20+ $12.8090 $256.1800
27+ $11.4840 $310.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess