EN
  • EN
  • DE
  • IT

AT89C51CC03CA-SLSUM

Part No AT89C51CC03CA-SLSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT89C CAN
Package Tube
Product Status Active
Programmable Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89C51
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566094-AT89C51CC03CA-SLSUM
Ultra Librarian 3D Model Ultra Librarian AT89C51CC03CA-SLSUM CAD Model

Description

The AT89C51CC03CA-SLSUM is a feature-rich microcontroller from Microchip Technology, designed to offer a high-performance solution for embedded systems. This microcontroller is part of the popular AT89 series, known for their reliability and versatility in various applications.

Key Features

  • Core: The device is built around an 8-bit 8051 CPU, which is a well-established microcontroller architecture renowned for its simplicity and ease of use.
  • Memory: It includes 64KB of Flash memory, providing ample space for application code, and 2KB of RAM for data processing.
  • Speed: The microcontroller operates at a maximum frequency of 60 MHz, ensuring swift execution of instructions and efficient performance in time-critical applications.
  • Peripherals: A variety of integrated peripherals are available, including a full-duplex UART, two 16-bit timer/counters, a six-vector two-level interrupt architecture, an on-chip oscillator, and clock circuitry.
  • I/O Ports: It offers 32 programmable I/O lines, which are highly flexible and can be used for interfacing with various external devices.
  • Power Efficiency: The microcontroller is designed to operate with low power consumption, making it ideal for portable and battery-operated devices.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability even in harsh environments.

Applications

The AT89C51CC03CA-SLSUM is suited for a broad range of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust set of features and high-speed operation make it a perfect choice for developers looking to create sophisticated and responsive embedded systems.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The AT89C51CC03CA-SLSUM microcontroller is backed by Microchip's extensive technical support network and documentation, ensuring developers have all the resources they need to successfully integrate the microcontroller into their projects.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2292 $66.6876
6+ $18.2394 $109.4364
9+ $17.6694 $159.0246
12+ $17.0994 $205.1928
16+ $16.5294 $264.4704
21+ $14.8195 $311.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 574 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess