EN
  • EN
  • DE

AT89C51RB2-RLTIL

Part No AT89C51RB2-RLTIL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 80C51 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)
Manufacturer Microchip Technology
Series 89C
Package Tray
Part Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-VQFP (10x10)
Family Name AT89C51RB2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862190-AT89C51RB2-RLTIL
Ultra Librarian 3D Model Ultra Librarian AT89C51RB2-RLTIL CAD Model

Description

Microchip Technology's AT89C51RB2-RLTIL Microcontroller

The AT89C51RB2-RLTIL is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This device is part of the popular AT89 microcontroller series, which is renowned for its reliability, efficiency, and ease of use. The AT89C51RB2-RLTIL is specifically engineered to meet the demands of sophisticated systems requiring a robust, low-power, and high-speed microcontroller.

Key Features

  • Advanced 80C51 Architecture: The AT89C51RB2-RLTIL is built on an enhanced 80C51 architecture, which provides a powerful instruction set and is capable of executing most instructions in just a few clock cycles.
  • Memory Capacity: It boasts a substantial on-chip memory, including 16KB of Flash programmable and erasable read-only memory (PEROM) and 1KB of RAM. This memory configuration is ideal for applications requiring frequent code updates or data storage.
  • High-Speed Performance: With a fully static operation up to 60 MHz, this microcontroller ensures swift processing that is crucial for time-sensitive tasks and high-speed computations.
  • Low Power Consumption: Despite its high-speed capabilities, the AT89C51RB2-RLTIL maintains low power consumption, making it suitable for battery-operated and power-conscious applications.
  • Peripheral Features: It includes a range of integrated peripherals such as three 16-bit timer/counters, a full-duplex serial port, and six interrupt sources with two priority levels. These built-in features simplify design and reduce the need for additional components.
  • Programmable Clock Output: A programmable clock output function allows the device to drive other onboard microcontrollers or peripherals, thus providing system-level synchronization and flexibility.
  • Robust I/O Capabilities: With 32 programmable I/O lines, the AT89C51RB2-RLTIL offers versatile interface options with external circuits, which is essential for a wide array of control applications.

Applications

The AT89C51RB2-RLTIL is ideal for use in various applications, including industrial control systems, home automation, automotive electronics, and consumer products. Its robust feature set and adaptability make it a preferred choice for engineers and designers looking for a reliable microcontroller for their next project.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The AT89C51RB2-RLTIL is manufactured to the highest standards, ensuring dependable performance and longevity in the field. For developers seeking a microcontroller that combines functionality with durability, the AT89C51RB2-RLTIL is an excellent option.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess