EN
  • EN
  • DE

AT90LS8535-4PC

Part No AT90LS8535-4PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90LS
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT90LS8535
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566194-AT90LS8535-4PC
Ultra Librarian 3D Model Ultra Librarian AT90LS8535-4PC CAD Model

Description

The AT90LS8535-4PC is a high-performance, low-power 8-bit microcontroller that comes from the well-established AVR family of products by Microchip Technology. This versatile microcontroller is designed to offer both flexibility and efficiency for a wide range of applications, particularly those requiring a balance between power consumption and processing capability.

Key Features:

  • Advanced RISC Architecture – The AT90LS8535-4PC is built on a Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing with a high number of instructions executed per clock cycle.
  • Memory Capacity – It includes 8KB of In-System Self-programmable Flash memory, 512 Bytes EEPROM, and 512 Bytes Internal SRAM, providing ample space for complex programs and data storage.
  • Speed – Operating at up to 4MHz, the AT90LS8535-4PC can perform tasks quickly, making it suitable for time-sensitive operations.
  • Power Efficiency – Designed for power-sensitive applications, it has multiple power-saving modes, including Idle and Power-down modes, which greatly reduce power consumption when the microcontroller is not in full operation.
  • I/O and Peripherals – The device boasts 32 programmable I/O lines, a 10-bit ADC with 8 channels, a programmable Serial USART, and two 8-bit Timer/Counters with separate prescalers, ensuring versatile peripheral interfacing and accurate timing functions.
  • Operating Voltage – It operates within a range of 4.0V to 6.0V, providing flexibility for different power supply designs.
  • Package – The microcontroller comes in a 40-pin PDIP (Plastic Dual In-line Package), which is conducive for prototyping and can be easily integrated into various PCB designs.

Applications:

The AT90LS8535-4PC is well-suited for applications such as industrial control systems, consumer electronics, automotive systems, and battery-operated devices. Its robust feature set and power efficiency make it an ideal choice for designers looking to develop advanced and reliable products.

Overall, the AT90LS8535-4PC from Microchip Technology represents a blend of performance, power efficiency, and design flexibility, making it a top choice for engineers and hobbyists alike who are looking for a microcontroller that can meet the demands of sophisticated and varied applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess