EN
  • EN
  • DE

AT90PWM161-16MNR

Part No AT90PWM161-16MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 20
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number AT90PWM161
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709528-AT90PWM161-16MNR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT90PWM161-16MNR CAD Model

Description

Microchip Technology AT90PWM161-16MNR

The AT90PWM161-16MNR is a robust, high-performance microcontroller designed by Microchip Technology, tailored specifically towards the management and control of power applications. This 8-bit MCU is built around the AVR enhanced RISC architecture, which enables it to execute most instructions in a single clock cycle, providing the efficiency and speed necessary for power-sensitive designs.

Key Features:

  • High-Speed Processing: With a maximum operating frequency of 16MHz, the AT90PWM161-16MNR delivers the processing power required for complex algorithms and control tasks.
  • Advanced PWM Capabilities: It comes equipped with an advanced PWM (Pulse Width Modulation) unit, making it ideal for motor control, lighting control, and other applications requiring precise pulse generation.
  • On-Chip Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling it to handle multiple sensor inputs simultaneously for real-time system monitoring.
  • Robust Memory Configuration: It boasts 16KB of in-system self-programmable Flash, 512 Bytes EEPROM, and 1KB SRAM, providing ample space for application code and data storage.
  • Power Efficiency: Designed with power efficiency in mind, it features Power-save, Idle, and ADC Noise Reduction modes to minimize power consumption during idle or low-activity periods.
  • Comprehensive I/O Support: The microcontroller offers extensive I/O options, including 35 general-purpose I/O lines that allow for flexible interfacing with a wide range of peripherals and devices.
  • System Protection: It includes features such as Power-on Reset, Programmable Brown-out Detection, and an On-chip Watchdog Timer, ensuring stable and reliable operation under varying conditions.

With its robust feature set and optimized design for power applications, the AT90PWM161-16MNR by Microchip Technology stands out as a premier choice for developers seeking a microcontroller that offers precision, efficiency, and reliability. Whether it's for industrial control systems, home automation, or automotive applications, this MCU provides a flexible and powerful platform for your next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess