EN
  • EN
  • DE

AT90PWM81OS-B16MNR

Part No AT90PWM81OS-B16MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description QFNOSRAMREV E# T&R / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number AT90PWM81
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 434399-AT90PWM81OS-B16MNR
Ultra Librarian 3D Model Ultra Librarian AT90PWM81OS-B16MNR CAD Model

Description

The AT90PWM81OS-B16MNR is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high-performance and energy-efficient solutions in the realm of electronic components. This MCU is part of the AVR® family, which is celebrated for its robust architecture and ease of use, making it an ideal choice for a wide range of applications.

At the heart of the AT90PWM81OS-B16MNR lies an 8-bit processor that delivers a perfect blend of power and efficiency, enabling developers to create sophisticated applications without compromising on battery life or performance. The device operates at a maximum frequency of 16MHz, providing the speed needed for complex tasks while maintaining a low power consumption.

This MCU comes with 8KB of in-system programmable flash memory, giving ample space for application code and data storage. Furthermore, it boasts 512 bytes of EEPROM and 512 bytes of SRAM, ensuring sufficient room for non-volatile data storage and efficient data handling during runtime operations.

One of the standout features of the AT90PWM81OS-B16MNR is its advanced PWM (Pulse Width Modulation) capabilities, which are essential for controlling power delivery in various electronic components. This makes it especially suitable for applications requiring precise motor control, LED lighting solutions, and power management systems.

Connectivity is another strong suit of this MCU, as it offers a range of interfaces including SPI, USART, and Two-wire Serial Interface (TWI), facilitating easy communication with other devices and peripherals. The inclusion of an on-chip Analog-to-Digital Converter (ADC) with 8 channels allows for direct measurement of analog signals, which is critical for sensor-based applications.

The AT90PWM81OS-B16MNR is designed with robust protection features, including Power-on Reset (POR), Programmable Watchdog Timer (WDT), and Brown-out Detection (BOD), ensuring reliable operation under varying power conditions and enhancing the overall system stability.

Encased in a 32-lead TQFP package, the AT90PWM81OS-B16MNR is not only powerful but also compact, making it an excellent choice for space-constrained applications. Whether you're working on automotive, industrial, or consumer electronics, this MCU from Microchip Technology is engineered to meet the demands of your innovative projects.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess