EN
  • EN
  • DE
  • IT

AT90S4414-8JC

Part No AT90S4414-8JC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT90S4414
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566215-AT90S4414-8JC
Ultra Librarian 3D Model Ultra Librarian AT90S4414-8JC CAD Model

Description

Microchip Technology AT90S4414-8JC Microcontroller

The Microchip AT90S4414-8JC is a high-performance, low-power 8-bit AVR RISC-based microcontroller that combines 4KB ISP flash memory, 256-Byte EEPROM, 128-Byte SRAM, 32 general-purpose I/O lines, 32 general-purpose working registers, a watchdog timer, and a comprehensive set of peripherals. This microcontroller is ideal for a wide range of applications, including industrial control systems, sensor monitoring, automotive, and consumer electronics.

Key Features:

  • CPU: Advanced RISC architecture with 120 powerful instructions, most of which are executed in a single clock cycle.
  • Memory: 4KB of in-system programmable Flash with read-while-write capabilities, 256 Bytes EEPROM, and 128 Bytes internal SRAM.
  • Speed: Up to 8 MIPS throughput at 8MHz, with the device operating at a voltage range of 4.5-5.5V.
  • I/O Pins: 32 programmable I/O lines that allow for flexible interface with peripheral devices.
  • Peripherals: Includes an 8-channel, 10-bit analog-to-digital converter, two 8-bit timer/counters with separate prescalers, a real-time counter with separate oscillator, and three flexible timer/counters with compare modes.
  • Power-saving Modes: Features Idle, ADC Noise Reduction, Power-save, Power-down, and Standby modes for enhanced power efficiency.
  • Package: Encased in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, providing robust physical protection and reliable connectivity.

Applications:

The AT90S4414-8JC is versatile enough to be used in a multitude of applications, such as:

  • Automotive systems
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Home appliances and consumer electronics
  • Battery management
  • Portable devices

Programming and Development:

With its in-system programmable flash memory, the AT90S4414-8JC can be programmed via a serial interface. This feature enables developers to update the firmware in the field without the need for external programming equipment. Additionally, the microcontroller is supported by a wide range of development tools, including compilers, assemblers, and debuggers, to streamline the development process.

The Microchip AT90S4414-8JC microcontroller is a powerful, compact, and energy-efficient solution, suitable for a range of sophisticated applications that require a balance between performance and power consumption.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess