EN
  • EN
  • DE

AT91SAM9XE128-CU

Part No AT91SAM9XE128-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAM9XE 180MHZ 217LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9XE
Package Tray
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 180MHz
RAM Controllers SDRAM, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 217-LFBGA
Supplier Device Package 217-LFBGA (15x15)
Additional Interfaces EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number AT91SAM9XE128
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566277-AT91SAM9XE128-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9XE128-CU CAD Model

Description

The AT91SAM9XE128-CU is a high-performance microcontroller designed by Microchip Technology, tailored for a wide range of industrial and consumer applications that require rich connectivity and high levels of data processing. This microcontroller is based on the ARM926EJ-S ARM Thumb Processor, which operates at a maximum speed of 400 MHz and offers a balance of performance and power efficiency.

Key Features:

  • Processor Core: ARM926EJ-S with ARM Thumb Processor, capable of speeds up to 400 MHz.
  • Memory: 128 KB of embedded flash memory, suitable for storing firmware and applications, along with 32 KB of SRAM for high-speed data storage.
  • Connectivity: A rich set of peripherals including USB, USART, SPI, and I2C interfaces, allowing for versatile connection options with other devices and components.
  • Power Management: Integrated power-saving features and a wide operating voltage range ensure efficient energy usage, making it ideal for battery-powered and portable applications.
  • Operating Temperature: Designed to withstand industrial temperature ranges, ensuring reliable performance under extreme conditions.
  • Package: Available in a 217-ball BGA package, providing a compact footprint for space-constrained designs.

Applications:

The AT91SAM9XE128-CU is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Smart energy management systems
  • Automotive entertainment and control
  • Networking and communications equipment

With its robust feature set and Microchip's commitment to quality, the AT91SAM9XE128-CU microcontroller is an excellent choice for designers looking to develop sophisticated and reliable systems. Its integration capabilities and software support make it a flexible and scalable solution for a multitude of embedded applications.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess