EN
  • EN
  • DE

AT93C86-10PC-2.7

Part No AT93C86-10PC-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 2MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT93C86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912014-AT93C86-10PC-2.7
Ultra Librarian 3D Model Ultra Librarian AT93C86-10PC-2.7 CAD Model

Description

The AT93C86-10PC-2.7 is a high-performance, electrically erasable, programmable read-only memory (EEPROM) device from Microchip Technology. This EEPROM is part of the popular AT93C series, known for their reliability and ease of use in various electronic applications. With a storage capacity of 16K (2048 x 8 or 1024 x 16), the AT93C86-10PC-2.7 offers flexibility for storing data that needs to be preserved during power-off scenarios.

Key Features

  • Memory Size: 16K bits (2048 x 8/1024 x 16)
  • Operating Voltage: 2.7V to 5.5V, accommodating a wide range of applications and making it suitable for battery-operated devices.
  • Operating Temperature: -40°C to +85°C, ensuring reliable performance across various environmental conditions.
  • Access Time: Fast read and write operations with an access time of 10 microseconds, facilitating quick data retrieval and storage.
  • Package Type: Available in a PDIP (Plastic Dual In-line Package), the AT93C86-10PC-2.7 is easy to handle and integrate into through-hole PCB designs.
  • Endurance: High endurance with 1 million write cycles and a data retention period of 100 years, offering long-term data integrity.
  • Serial Interface: Features a two-wire serial interface that minimizes pin count and simplifies PCB layout.
  • Self-Timed Write Cycle: Includes an auto-erase before write and an auto-erase at power-down, providing additional data safety.

Applications

The AT93C86-10PC-2.7 is suitable for a wide range of applications due to its robust feature set. It is commonly used in:

  • Industrial controls
  • Medical devices
  • Automotive systems
  • Consumer electronics
  • Telecommunication infrastructure

Conclusion

With its combination of high reliability, extensive temperature range, low power consumption, and flexible memory organization, the AT93C86-10PC-2.7 from Microchip Technology is a versatile EEPROM solution for designers looking to enhance their systems with non-volatile memory. It is the ideal choice for applications requiring frequent or long-term data storage with a guarantee of data preservation.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6592 $58.0720
85+ $1.3614 $115.7190
135+ $1.3189 $178.0515
185+ $1.2763 $236.1155
235+ $1.2338 $289.9430
315+ $1.1062 $348.4530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess