EN
  • EN
  • DE

AT97SC3203SX1ABO

Part No AT97SC3203SX1ABO
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046713-AT97SC3203SX1ABO
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT97SC3203SX1ABO CAD Model

Description

Microchip Technology AT97SC3203SX1ABO Overview

The AT97SC3203SX1ABO is a cutting-edge security module from Microchip Technology, designed to provide robust hardware-based security solutions for a wide array of applications. This product is part of the Trusted Platform Module (TPM) family, which adheres to the Trusted Computing Group (TCG) specifications for secured computing.

With an emphasis on securing hardware through integrated cryptographic keys, the AT97SC3203SX1ABO excels in tasks that require authentication, digital signature generation, and platform integrity verification. It is an essential component for systems that demand high levels of security, such as enterprise computing, data centers, and embedded systems.

Key Features:

  • High Security: The module includes multiple physical security mechanisms to prevent tampering and unauthorized access to sensitive data.
  • Advanced Cryptography: It supports RSA, SHA-1, and HMAC algorithms, providing a robust cryptographic framework for secure operations.
  • Endorsement Key (EK) Certificate: This unique RSA key is burned into the device during manufacturing and is used for secure key generation and storage.
  • Random Number Generator (RNG): A built-in RNG is included for generating cryptographic keys, ensuring that the keys are unpredictable and secure.
  • TPM 1.2 Support: Fully compliant with TPM 1.2 specifications, guaranteeing interoperability with existing TPM-based systems and software.
  • Low Power Consumption: Optimized for power-sensitive applications, the AT97SC3203SX1ABO maintains security without compromising on power efficiency.

The AT97SC3203SX1ABO integrates seamlessly into system architectures, offering a dedicated microcontroller for security that operates independently of the main CPU. This ensures that security processes are isolated, reducing the risk of vulnerabilities that could be exploited through the main system.

Whether deployed in personal computers, mobile devices, or industrial control systems, the AT97SC3203SX1ABO from Microchip Technology provides a shield against unauthorized access and manipulation, ensuring that digital assets and communications remain secure and trustworthy.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess