EN
  • EN
  • DE

ATA6616C-P3QW-1

Part No ATA6616C-P3QW-1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 38QFN / MCU 8-bit AVR RISC 8KB Flash 9V/12V/15V/18V/24V Automotive 38-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR ATA66 LIN-SBC
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TC)
Package 38-VFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 769131-ATA6616C-P3QW-1
Popularity Medium
Supply and Demand Status Limited
Family Name ATA6616
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATA6616C-P3QW-1 CAD Model

Description

Microchip Technology's ATA6616C-P3QW-1

The ATA6616C-P3QW-1 is a sophisticated and versatile integrated circuit from Microchip Technology, designed to cater to the demanding needs of the modern automotive industry. This compact, highly integrated device is part of Microchip's extensive portfolio of automotive solutions, providing a robust and efficient platform for car networking applications.

Key Features:

  • High Integration: The ATA6616C-P3QW-1 integrates a LIN transceiver, a voltage regulator, and a watchdog timer into a single package, reducing system complexity and board space requirements.
  • Compliance with LIN Standards: This device complies with the LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602 standards, ensuring interoperability with other LIN network components.
  • Low Power Consumption: Designed for energy efficiency, it features a low-power mode that significantly reduces power consumption when the network is inactive, making it ideal for battery-powered applications.
  • Robust Protection Features: The ATA6616C-P3QW-1 is equipped with excellent protection mechanisms, including overtemperature shutdown, undervoltage detection, and short-circuit protection to ensure reliable operation under harsh conditions.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating the fluctuations commonly found in automotive power systems.

Applications:

The ATA6616C-P3QW-1 is particularly suited for automotive applications that require reliable communication and control, such as:

  • Body Control Modules (BCM)
  • Door, Window, and Seat Control Units
  • Sensor Interfaces
  • Steering Wheel Functionality
  • Climate Control Systems

Quality and Reliability:

As with all Microchip products, the ATA6616C-P3QW-1 is manufactured to the highest quality standards, ensuring long-term reliability and performance in automotive environments. Its robust design and advanced features make it a top choice for engineers and designers seeking to create sophisticated automotive systems with confidence.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess