EN
  • EN
  • DE

ATA6626C-PGQW

Part No ATA6626C-PGQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver - LINbus 20-VQFN-EP (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN-EP (5x5)
Family Name ATA6626C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6626C-PGQWDKR, ATA6626C-PGQWCT, ATA6626CPGQW, ATA6626C-PGQWTR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862262-ATA6626C-PGQW
Ultra Librarian 3D Model Ultra Librarian ATA6626C-PGQW CAD Model

Description

Microchip Technology's ATA6626C-PGQW

The ATA6626C-PGQW is a high-performance, stand-alone LIN transceiver designed by Microchip Technology, one of the leading providers of microcontroller and analog semiconductors. This device is tailored to meet the stringent requirements of automotive applications and is fully compliant with the LIN 2.0, 2.1, 2.2, 2.2A and SAE J2602 standards, as well as the ISO 17987-4 standard regarding LIN physical layer specifications.

The ATA6626C-PGQW transceiver is notable for its low-power consumption, making it ideal for use in vehicle networks that require a sleep mode with remote wake-up capability. This feature helps to reduce the overall power consumption of the vehicle's electronic systems, contributing to energy efficiency and longer battery life.

This device is equipped with a battery supply voltage range of 5V to 27V, and it includes an integrated voltage regulator, which provides a stable 5V or 3.3V output to power microcontrollers and other components in the system. This integrated voltage regulator can deliver up to 50mA, which is sufficient for low-power applications.

The ATA6626C-PGQW also features excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring reliable operation in the harsh electromagnetic environments typically found in automotive settings. It can withstand ESD strikes up to ±8kV, based on the IEC 61000-4-2 standard, which is crucial for maintaining functionality and longevity in real-world applications.

For enhanced safety and robustness, the device includes a thermal shutdown feature to protect against overheating, as well as a current-limiting circuit to prevent damage from overcurrent conditions. Additionally, the transceiver's fail-safe features ensure that the LIN bus is protected in the event of a system fault.

The ATA6626C-PGQW is available in a small QFN package, which is ideal for space-constrained applications. Its compact design and comprehensive feature set make it an excellent choice for automotive networking solutions, including body control modules, sensor interfaces, and actuator controls.

Overall, the ATA6626C-PGQW LIN transceiver from Microchip Technology offers a reliable, power-efficient solution for automotive communication networks, ensuring seamless integration and robust performance in a wide range of vehicle applications.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess