EN
  • EN
  • DE

ATA663331-GDQW

Part No ATA663331-GDQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 16VDFN  /  Transceiver LINbus 16-VDFN (5.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Transceiver
Protocol LINbus
Receiver Hysteresis 175 mV
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-VDFN (5.5x3)
Base Product Number ATA663331
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 964406-ATA663331-GDQW
Ultra Librarian 3D Model Ultra Librarian ATA663331-GDQW CAD Model

Description

The ATA663331-GDQW is a state-of-the-art LIN (Local Interconnect Network) system basis chip (SBC) produced by Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced product is designed to provide a robust interface between the LIN master/slave protocol controller and the physical bus in automotive and industrial applications.

Key Features

  • Integrated LIN Transceiver: Compliant with LIN 2.0, 2.1, 2.2, 2.2A and SAE J2602, the ATA663331-GDQW ensures compatibility with a wide range of LIN standards for seamless integration.
  • Voltage Regulator: The device includes a built-in voltage regulator with various output options, providing power supply flexibility for connected microcontrollers or other peripherals.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring the system and resetting it in case of a software failure.
  • High-Temperature Performance: Engineered to withstand harsh automotive environments, it operates reliably over an extended temperature range.
  • Low Standby Current: The low-power sleep mode ensures minimal battery drain when the system is not active, making it ideal for automotive applications where battery life is critical.

Applications

The ATA663331-GDQW is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Body control modules
  • Door modules
  • Seat control
  • Climate control
  • Rain/light sensors

In addition to automotive uses, its robust design also makes it suitable for industrial automation systems requiring reliable LIN communication.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The ATA663331-GDQW is produced under stringent quality control measures to ensure consistent performance and reliability for critical applications. With the backing of Microchip's renowned support and service, customers can integrate this SBC with confidence, knowing they have a product that meets the highest standards.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess