EN
  • EN
  • DE

ATAK5750-60-N

Part No ATAK5750-60-N
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT RF DESIGN T5750/T5760 868MHZ / SmartRF® T5750, ATA5760 @ 868MHz, no SAW Filter Transmitter 868.3MHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series SmartRF®
Package Bulk
Product Status Obsolete
Type Transmitter
Frequency 868.3MHz
For Use With/Related Products T5750, ATA5760 @ 868MHz, no SAW Filter
Supplied Contents Board(s) , Accessories
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342505-ATAK5750-60-N
Ultra Librarian 3D Model Ultra Librarian ATAK5750-60-N CAD Model

Description

ATAK5750-60-N Product Image

The ATAK5750-60-N by Microchip Technology is a cutting-edge RF (Radio Frequency) amplifier designed for high-frequency applications. This amplifier is part of Microchip's extensive portfolio of RF products that are known for their reliability, performance, and integration capabilities.

Key Features

  • Frequency Range: The ATAK5750-60-N operates in a broad frequency range, making it versatile for various applications including satellite communications, radar systems, and wireless infrastructure.
  • High Gain: It provides a high gain level, which is essential for signal amplification in RF circuits, ensuring strong signal transmission over long distances.
  • Low Noise Figure: The low noise figure of this amplifier minimizes signal distortion and improves the signal-to-noise ratio, which is critical for high-quality communication.
  • Efficiency: Designed with power efficiency in mind, the ATAK5750-60-N conserves energy, which is beneficial for battery-powered devices and contributes to a greener environment.
  • Robustness: The product is built to withstand tough conditions, making it suitable for use in harsh environments and demanding applications.

Applications

The ATAK5750-60-N is ideal for a wide range of applications, such as:

  • Telecommunication systems
  • RFID readers
  • Industrial wireless control
  • Test and measurement equipment
  • Defense and aerospace electronics

Technical Specifications

Microchip's ATAK5750-60-N boasts impressive technical specifications designed to meet the demands of modern RF applications. It features a compact form factor that allows for easy integration into existing systems without compromising on performance.

Conclusion

With its high gain, low noise figure, and energy efficiency, the ATAK5750-60-N from Microchip Technology is an excellent choice for designers and engineers looking to enhance their RF systems. Its robust construction and compatibility with a variety of applications make it a versatile and reliable component in any RF signal chain.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess