EN
  • EN
  • DE

ATAVR-MICTOR38

Part No ATAVR-MICTOR38
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description MICTOR38 CONNECTOR NEXUS 767054-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Series AVR®
Package Box
Product Status Active
Accessory Type Connector
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1032805-ATAVR-MICTOR38
Ultra Librarian 3D Model Ultra Librarian ATAVR-MICTOR38 CAD Model

Description

The ATAVR-MICTOR38, brought to you by Microchip Technology, is a specialized adapter board designed to facilitate the debugging and development process for AVR microcontrollers. This tool is an ideal choice for developers looking to streamline their workflow and enhance the capabilities of their microcontroller projects.

At the heart of the ATAVR-MICTOR38 is its 38-pin MICTOR connector, which is a standard interface for high-speed debugging. This connector allows for a seamless connection to Microchip's range of in-circuit emulators and logic analyzers. The adapter is compatible with the AVR's JTAG interface, which is instrumental in providing a robust debugging environment. With the ATAVR-MICTOR38, developers can easily perform complex debugging tasks such as setting breakpoints, stepping through code, and inspecting memory and processor states in real-time.

The board's design emphasizes ease of use and flexibility. It's compact and durable, making it suitable for both lab environments and field use. The ATAVR-MICTOR38 is also designed to integrate effortlessly with existing development boards and kits, ensuring a smooth integration into a variety of design projects.

Features of the ATAVR-MICTOR38 include:

  • 38-pin MICTOR connector for high-speed debugging.
  • Compatibility with AVR JTAG interface.
  • Direct interfacing with in-circuit emulators and logic analyzers from Microchip.
  • Compact design for easy integration into development setups.
  • Durable construction for reliable performance.

Whether you are a seasoned professional or a hobbyist working on AVR microcontroller applications, the ATAVR-MICTOR38 is a valuable addition to your toolkit. With its robust features and compatibility with Microchip's debugging tools, it stands out as a cornerstone for efficient and effective microcontroller development.

You May Also Be Interested in

Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess