EN
  • EN
  • DE

MAX31911AUI

Part No MAX31911AUI
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829744-MAX31911AUI
Ultra Librarian 3D Model Ultra Librarian MAX31911AUI CAD Model

Description

The Maxim Integrated MAX31911AUI is a sophisticated industrial interface serializer designed to translate, condition, and serialize the 24V digital output signals commonly found in industrial sensors and actuators. This device is an ideal solution for applications that require robust communication in harsh industrial environments, providing a reliable interface between the high-voltage signals and the lower voltage digital controllers.

Key Features

  • Integrated Diagnostics: The MAX31911AUI includes built-in diagnostics features that enable the detection of open-circuit, short-circuit, and over-temperature conditions, ensuring reliable operation and easy troubleshooting.
  • High-Voltage Tolerance: This serializer is capable of withstanding up to 40V of continuous input, making it suitable for interfacing with a wide range of industrial equipment.
  • Flexible Data Interface: It offers SPI or MICROWIRE compatible serial interface, allowing for easy integration with most microcontrollers.
  • Low Power Consumption: The device operates with a low current draw, making it suitable for power-sensitive applications.
  • Robust Protection: The MAX31911AUI is equipped with robust protection features, including reverse-voltage protection, which safeguards the device against incorrect power connections.

Applications

The MAX31911AUI is well-suited for a variety of industrial applications, such as:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation
  • Process Control Systems

Technical Specifications

Encased in a 28-pin TSSOP package, the MAX31911AUI operates over the -40°C to +125°C temperature range. It requires a supply voltage of 3.0V to 5.5V and features eight high-voltage input channels, making it highly adaptable for multiple input configurations in industrial settings.

Ordering Information

The MAX31911AUI is available for order under the specified part number, ensuring that you receive the genuine product designed and manufactured by Maxim Integrated. For detailed information on purchasing and pricing, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess