EN
  • EN
  • DE
  • IT

ATAVRDRAGON

Part No ATAVRDRAGON
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description KIT DRAGON FLASH MEM AVR / AVR® AVR Dragon™ Programmer (In-Circuit/In-System)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Microchip Technology
Series AVR Dragon™
Package Box
Product Status Obsolete
Type Programmer (In-Circuit/In-System)
For Use With/Related Products AVR®
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1342644-ATAVRDRAGON
Ultra Librarian 3D Model Ultra Librarian ATAVRDRAGON CAD Model

Description

Microchip Technology ATAVRDRAGON - In-System Programmer and On-Chip Debugger

The ATAVRDRAGON from Microchip Technology is a compact and powerful development tool designed for programming and debugging AVR microcontrollers. This versatile device supports a wide range of AVR chips and is an essential tool for developers working on embedded systems that utilize Microchip's AVR microcontrollers.

Featuring in-system programming capabilities, the ATAVRDRAGON allows developers to program AVR microcontrollers without removing them from their application. This convenience saves time and simplifies the development process, making it easier to test and iterate on designs. Additionally, the on-chip debugging functionality provides a seamless interface for debugging applications, offering developers a detailed insight into the microcontroller's operation.

The ATAVRDRAGON supports a variety of programming interfaces, including JTAG, debugWIRE, and high-voltage serial programming. This flexibility ensures compatibility with a broad range of AVR microcontrollers, both current and future. The tool connects to a host computer via a USB interface, providing both power and a communication channel for programming and debugging tasks.

With its ability to perform both ISP and PDI programming, the ATAVRDRAGON is particularly well-suited for working with Microchip's XMEGA family of microcontrollers. It also supports the full range of 8-bit and 32-bit AVR devices, making it a versatile choice for projects ranging from simple hobbyist creations to complex industrial systems.

Developers can take advantage of the intuitive Atmel Studio integrated development environment (IDE), which offers a user-friendly interface for programming and debugging. Atmel Studio fully integrates with the ATAVRDRAGON, providing a streamlined workflow for developing, programming, and debugging AVR-based applications.

In summary, the ATAVRDRAGON from Microchip Technology is a must-have tool for any developer working with AVR microcontrollers. Its support for in-system programming, on-chip debugging, and a variety of programming interfaces makes it an invaluable asset for efficient and effective embedded system development.

You May Also Be Interested in

Digilent, Inc.
MOD PROGRAMMING JTAG-SMT2-NC
Lowest to $73.8462
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 DOWNLOADER KIT
Need more? Email Us
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
Analog Devices Inc.
PROGRAMMING BOARD LTC2936 SSOP / LTC2936 - Programmer
Need more? Email Us
Texas Instruments
FLASH EMULATION TOOL FOR MSP430
Need more? Email Us
Microchip Technology
EMULATOR JTAG FOR ARM-BASED MCU
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess