EN
  • EN
  • DE

ATDM2100PC

Part No ATDM2100PC
Manufacturer Microchip Technology
Catalog Software, Services
Description MAINT FPGA PHYSICAL DESIGN ONLY / Integrated Development Environment (IDE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Product Status Obsolete
Type Integrated Development Environment (IDE)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1342632-ATDM2100PC
Ultra Librarian 3D Model Ultra Librarian ATDM2100PC CAD Model

Description

The ATDM2100PC from Microchip Technology is a state-of-the-art digital signal controller designed to cater to the demanding needs of modern control applications. This innovative product combines the best features of a microcontroller (MCU) with the digital signal processing (DSP) capabilities of a signal controller, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and power management solutions.

At the heart of the ATDM2100PC is a powerful processing core that can execute both control and DSP algorithms with high efficiency, enabling complex computations and control tasks to be carried out with ease. This core is supported by a rich set of peripherals that provide a variety of interfacing options, including high-speed PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C.

One of the key features of the ATDM2100PC is its robust architecture, which ensures reliable operation even in harsh environments. With its extended temperature range and tolerance to voltage fluctuations, this digital signal controller is designed to perform consistently in the most challenging conditions.

The ATDM2100PC also boasts advanced power management capabilities, which allow for efficient operation and power savings. This is particularly beneficial in battery-operated devices or energy-sensitive applications, where power efficiency is paramount.

Programming and debugging the ATDM2100PC is made straightforward with Microchip's comprehensive development tools. These tools provide an intuitive environment for code development, simulation, and testing, significantly reducing the time to market for products built around this controller.

In summary, the ATDM2100PC from Microchip Technology is a versatile and powerful digital signal controller that provides a perfect blend of performance, reliability, and efficiency. Whether it's for advanced motor control, power conversion, or complex signal processing, the ATDM2100PC is a top-tier choice for designers and engineers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

Microchip Technology
PRO CHIP SOFTWARE LICENSE / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
EXEMPLAR SYNTHESIS LIBS/INTRFC / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
SOFTWARE DESIGN PROCHIP / Simulation, CPLD ATF15xx Design, Simulation CD/DVD
Need more? Email Us
MaxLinear Inc
A720NGT
Lowest to $0.2287
Microchip Technology
VS6803:OPEN API
Need more? Email Us
Microchip Technology
ENTERPRISE EDITION-MICROCHIP / Compiler PIC10/12/14/16/18/24/32, dsPIC3X
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess