Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Box
Accessory Type LCD Display
For Use With/Related Products NGW100
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342679-ATEVKLCD101
Ultra Librarian 3D Model Ultra Librarian ATEVKLCD101 CAD Model

Description

Microchip Technology ATEVKLCD101 Evaluation Kit

The ATEVKLCD101 from Microchip Technology is a comprehensive evaluation kit designed to showcase the capabilities of advanced LCD interface solutions. This kit is tailored for developers and engineers looking to explore and prototype applications that require high-quality graphical displays.

Key Features:

  • High-Resolution Display: The ATEVKLCD101 comes equipped with a vibrant and crisp display, allowing for the rendering of detailed graphics and smooth animations.
  • Touchscreen Interface: Enhance user interaction with the included touchscreen functionality, providing a more intuitive and engaging user experience.
  • Easy Integration: Designed with simplicity in mind, this evaluation kit can be seamlessly integrated with a variety of Microchip development boards, ensuring quick setup and minimal configuration.
  • Comprehensive Software Support: Benefit from extensive software libraries and example code to jumpstart your development process, reducing time-to-market for your applications.
  • Robust Connectivity: The kit supports various communication protocols, enabling it to interface with a broad range of peripherals and systems.

Applications:

The ATEVKLCD101 is ideal for developing applications in sectors such as industrial control, home automation, medical devices, and automotive systems where reliable and dynamic visual displays are essential.

Technical Specifications:

  • Display Type: LCD with Touchscreen
  • Compatible with Microchip Development Boards
  • Support for Advanced Graphics and Animations
  • Connectivity: Multiple Communication Protocol Support

Whether you're prototyping a new idea or creating a proof-of-concept, the ATEVKLCD101 evaluation kit from Microchip Technology provides the tools you need to bring your vision to life with ease and efficiency. Harness the power of Microchip's renowned engineering and support to elevate your product's user interface to the next level.

You May Also Be Interested in

Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
ECAD model for AC300024
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
ECAD model for OCB100CZ
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
ECAD model for AC002013
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
ECAD model for 4706
NXP / Nexperia
ADAPTER MPC8XXX FOR PEX / PowerQUICC™ Adapter
Need more? Email Us
ECAD model for PQ-MDS-PEXPCI
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us
ECAD model for OCB100AZ
Maxim Integrated
EVAL KIT DS3900P2 / - Interface Board
Need more? Email Us
ECAD model for DS3900P2EVKIT#
Maxim Integrated
AUDIO INTERFACE BOARD, PROVIDING / MAXAUDINT1 - Interface Board
Need more? Email Us
ECAD model for MAXAUDINT001#
Allegro MicroSystems, LLC
USB CABLE-01 FOR APEK / - Cable Assembly
Need more? Email Us
ECAD model for APEK-USBCBLE-T DK

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention