EN
  • EN
  • DE

ATF1500ABV-12JC

Part No ATF1500ABV-12JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 12NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 12 ns
Voltage Supply - Internal 3V ~ 5.25V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1500
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566432-ATF1500ABV-12JC
Ultra Librarian 3D Model Ultra Librarian ATF1500ABV-12JC CAD Model

Description

The ATF1500ABV-12JC from Microchip Technology is a high-performance, programmable logic device (PLD) that belongs to the ATF1500A series of Complex Programmable Logic Devices (CPLDs). This versatile component is designed to meet the needs of a wide range of high-speed digital logic applications, offering a combination of speed, density, and functionality.

Key Features

  • High-Density Design: The ATF1500ABV-12JC offers a logic density of 1500 usable gates, providing ample space to integrate multiple functions into a single chip.
  • Speed Grade: With a 12ns propagation delay, this device is optimized for high-speed operations, making it suitable for critical timing applications.
  • Reprogrammability: The device is reprogrammable, allowing designers to update the logic functions as needed, offering flexibility and a longer product lifecycle.
  • Power-Efficient: It operates with a low power consumption, which is crucial for power-sensitive designs.
  • I/O Flexibility: The device features 44 programmable I/O pins, which can be tailored to specific design requirements, offering a high degree of interface flexibility.
  • Package Type: The ATF1500ABV-12JC comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of handling in manufacturing and assembly processes.
  • Temperature Range: It is specified for the industrial temperature range, making it reliable in a variety of harsh operating conditions.

Applications

The ATF1500ABV-12JC is well-suited for a variety of applications that require complex logic operations and high-speed signal processing. These applications include, but are not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Data communication equipment
  • Consumer electronics

Conclusion

Microchip Technology's ATF1500ABV-12JC is an ideal choice for designers looking for a CPLD with a good balance of logic density, speed, and power efficiency. Its reprogrammability and I/O flexibility make it adaptable to a wide array of design changes and requirements, ensuring longevity and relevance in various applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess