EN
  • EN
  • DE

ATF1500ABV-15JC

Part No ATF1500ABV-15JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 15NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 5.25V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1500
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566434-ATF1500ABV-15JC
Ultra Librarian 3D Model Ultra Librarian ATF1500ABV-15JC CAD Model

Description

Microchip Technology ATF1500ABV-15JC Product Overview

The ATF1500ABV-15JC from Microchip Technology is a high-performance, programmable logic device (PLD) that belongs to the ATF1500A series of Complex Programmable Logic Devices (CPLDs). This device is designed to deliver a flexible and cost-effective solution for a wide range of digital logic applications.

Key Features

  • High Density: The ATF1500ABV-15JC offers a substantial amount of logic gates, allowing designers to integrate multiple functions into a single chip, reducing board space and power consumption.
  • Speed Grade: With a speed grade of -15, this device is optimized for performance, providing a maximum system speed of 15ns, which is suitable for high-speed applications.
  • Reprogrammability: The device is reprogrammable, giving users the flexibility to update and optimize their designs without the need for costly hardware changes.
  • Power Management: It features low power consumption, making it ideal for power-sensitive applications. Its power-saving mode further reduces power usage when the device is not in active operation.
  • Package Type: The ATF1500ABV-15JC comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and sturdy mounting for PCBs (Printed Circuit Boards).

Applications

The versatility of the ATF1500ABV-15JC CPLD makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Consumer electronics
  • Data processing equipment

Technical Specifications

The ATF1500ABV-15JC features a user-programmable logic array with 1500 gates, providing ample space for complex logic designs. It also supports a wide operating voltage range and has multiple I/O pins for interfacing with other components in a system.

For developers looking for a robust, reprogrammable, and high-performance solution for their digital logic needs, the ATF1500ABV-15JC from Microchip Technology is an excellent choice that combines functionality with efficiency.

You May Also Be Interested in

Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess