EN
  • EN
  • DE

ATF1504ASV-15JC84

Part No ATF1504ASV-15JC84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 15NS 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number ATF1504ASV
Standard Package 15 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566469-ATF1504ASV-15JC84
Ultra Librarian 3D Model Ultra Librarian ATF1504ASV-15JC84 CAD Model

Description

The ATF1504ASV-15JC84 is a high-performance, programmable logic device (PLD) from Microchip Technology, renowned for its reliability and versatility in a wide range of electronic applications. This complex programmable logic device (CPLD) belongs to the Atmel ATF15xx series and is designed to meet the needs of high-speed logic integration.

With its 84-pin PLCC (Plastic Leaded Chip Carrier) package, the ATF1504ASV-15JC84 provides a compact footprint while offering ample I/O capabilities for various design requirements. The device operates at a speed grade of -15, indicating a maximum propagation delay of 15ns, which is suitable for applications requiring fast signal processing and quick response times.

Featuring a 5V supply voltage, this CPLD is compatible with many existing systems, making it an ideal choice for upgrading legacy systems or integrating into new designs without the need for additional power regulation components. The 5V tolerance also ensures robustness against fluctuations and noise, contributing to the stability of the end application.

The ATF1504ASV-15JC84 boasts a logic capacity of 64 macrocells, which are the fundamental building blocks for implementing custom logic functions. These macrocells can be interconnected and configured through the use of an intuitive software environment, allowing designers to tailor the device to their specific application needs. This level of customization makes the ATF1504ASV-15JC84 a highly adaptable solution for a broad spectrum of digital logic designs, including but not limited to, automotive, industrial control systems, telecommunications, and consumer electronics.

Additionally, Microchip Technology provides comprehensive support for their products, including development tools, software, and detailed documentation. This ensures that designers can maximize the potential of the ATF1504ASV-15JC84 and streamline the development process from concept to production.

In summary, the ATF1504ASV-15JC84 from Microchip Technology is a robust and flexible CPLD that offers a blend of speed, power efficiency, and design versatility, making it a top choice for engineers looking to implement complex logic functions in a reliable and cost-effective manner.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess