EN
  • EN
  • DE

ATF1504ASVL-20JU44

Part No ATF1504ASVL-20JU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 44PLCC / CPLD ATF1500 Family 1.5K Gates 64 Macro Cells 66MHz 3.3V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tube
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Macrocells 64
Number of I/O 32
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 769181-ATF1504ASVL-20JU44
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1504ASVL
Introduction Date May 02, 1997
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATF1504ASVL-20JU44 CAD Model

Description

The ATF1504ASVL-20JU44 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to deliver a versatile and efficient logic solution for a wide range of applications. This CPLD is part of Microchip's ATF15xxASVL series, which is known for its low-power consumption and high-speed operation.

With a system speed rating of 20ns, the ATF1504ASVL-20JU44 ensures quick response times and rapid signal processing, making it an ideal choice for critical timing applications. It features 64 macrocells that are programmable, providing designers with the flexibility to implement complex logic functions tailored to their specific needs.

The device is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while still allowing for easy integration into a variety of circuit board layouts. This package type is suitable for surface mount technology (SMT) and provides robust physical protection for the chip.

The ATF1504ASVL-20JU44 operates over an industrial temperature range, making it reliable in harsh environments and suitable for industrial-grade applications. It supports a wide voltage range, which enhances its compatibility with different levels of logic and allows for seamless integration into mixed-voltage systems.

This CPLD is equipped with user-configurable I/Os, enabling the connection of various peripheral devices and ensuring a high degree of system customization. It also includes an in-system programmable feature, allowing for updates and reconfiguration of the logic device without the need for external programming equipment, which can significantly reduce development time and cost.

In summary, the ATF1504ASVL-20JU44 from Microchip Technology is a powerful and flexible CPLD solution that is well-suited for designers looking to implement custom logic in a compact, low-power, and high-speed device. Its robust feature set and adaptability make it an excellent choice for a multitude of applications in the industrial, automotive, communication, and consumer electronics sectors.

You May Also Be Interested in

Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Broadcom Limited
18M QDR NSE
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5799 $51.5980
48+ $2.1168 $101.6064
74+ $2.0507 $151.7518
101+ $1.9845 $200.4345
131+ $1.9184 $251.3104
175+ $1.7199 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess