EN
  • EN
  • DE

ATF1508ASVL-20QC100

Part No ATF1508ASVL-20QC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 20NS 100QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 128
Number of I/O 80
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (14x20)
Base Product Number ATF1508ASVL
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566487-ATF1508ASVL-20QC100
Ultra Librarian 3D Model Ultra Librarian ATF1508ASVL-20QC100 CAD Model

Description

Microchip Technology ATF1508ASVL-20QC100 CPLD

The ATF1508ASVL-20QC100 is a high-performance Complex Programmable Logic Device (CPLD) from the renowned manufacturer, Microchip Technology. Designed to deliver a blend of high-speed and low-power operation, this device is ideal for a wide range of digital applications. With its advanced features and flexible architecture, it is particularly suited for implementing logic functions in telecommunications, automotive, industrial control, and consumer electronics.

Key Features

  • High-Density Programmable Logic: The ATF1508ASVL-20QC100 offers a substantial amount of programmable logic resources, with 128 macrocells that can be tailored to meet the specific needs of your design. This allows for a high degree of customization and the ability to implement complex logic functions with ease.
  • Speed Grade: Operating at a speed grade of -20, this device provides a balanced performance that caters to applications requiring both speed and efficiency.
  • Power Consumption: With its low-power operation, the ATF1508ASVL-20QC100 is designed to minimize power consumption, making it an excellent choice for power-sensitive applications.
  • Package Type: Enclosed in a 100-pin Quad Flatpack (QFP), this CPLD offers a compact footprint that is suitable for space-constrained applications.
  • Reprogrammability: This device is reprogrammable, which means it can be reconfigured for different applications or updated with new logic designs, providing a flexible and cost-effective solution for evolving design requirements.
  • Temperature Range: The ATF1508ASVL-20QC100 operates within an industrial temperature range, ensuring reliable performance even in extreme conditions.

Applications

The versatility of the ATF1508ASVL-20QC100 CPLD makes it an ideal choice for a variety of applications. It is commonly used in:

  • Automotive systems
  • Telecommunications infrastructure
  • Industrial controls and automation
  • Consumer electronics
  • Data communication equipment

With its robust feature set and Microchip's commitment to quality, the ATF1508ASVL-20QC100 is a reliable and efficient solution for designers looking to create sophisticated digital systems with a single, compact device.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Altera
UV PLD CQCC28 /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess