EN
  • EN
  • DE
  • IT

ATF22LV10CQZ-30XU

Part No ATF22LV10CQZ-30XU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 30NS 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 30 ns
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ATF22LV10
Standard Package 62 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566536-ATF22LV10CQZ-30XU
Ultra Librarian 3D Model Ultra Librarian ATF22LV10CQZ-30XU CAD Model

Description

The ATF22LV10CQZ-30XU is a high-performance programmable logic device (PLD) from the renowned manufacturer Microchip Technology. This versatile component is designed to deliver the flexibility and efficiency required by modern electronic systems. It is part of the Atmel SPLD family, which is well-known for its reliability and ease of use.

Key Features

  • High-Speed Performance: With a propagation delay of 30ns, this PLD is optimized for quick response times, making it suitable for high-speed applications.
  • Low Power Consumption: Engineered to operate with minimal power, the ATF22LV10CQZ-30XU is ideal for power-sensitive designs.
  • EECMOS Technology: Utilizing Electrically-Erasable CMOS technology, this device allows for in-circuit reprogramming and offers non-volatile storage of the programmed logic configuration.
  • Preload and Power-On Reset: The PLD includes a preload feature for initialization sequences and a power-on reset function to ensure proper operation from startup.
  • Flexible I/O: The device features 10 I/O pins, providing ample connectivity for interfacing with other components in a system.
  • Wide Operating Temperature Range: This PLD is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The ATF22LV10CQZ-30XU is a versatile component that can be used in a variety of applications. It is particularly useful in custom digital logic designs, system control functions, and interface circuitry. Its reprogrammable nature also makes it an excellent choice for prototyping and iterative development processes.

Package and Quality

Packaged in a 24-pin CQFP (Ceramic Quad Flat Pack), the ATF22LV10CQZ-30XU offers a robust and reliable solution for demanding environments. Microchip Technology's commitment to quality ensures that this PLD meets stringent industry standards for performance and durability.

Ordering Information

To order the ATF22LV10CQZ-30XU or to obtain more information about this and other Microchip products, visit the Microchip Technology website or contact an authorized distributor. Ensure you reference the full product name to receive the exact component that fits your technical requirements.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7608 $54.0864
19+ $5.5474 $105.4006
28+ $5.3740 $150.4720
39+ $5.2007 $202.8273
50+ $5.0273 $251.3650
67+ $4.5072 $301.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess