EN
  • EN
  • DE

ATF750C-15JI

Part No ATF750C-15JI
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 15NS 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF750C(L)
Package Tube
Part Status Obsolete
Number of I/O 10
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name ATF750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912075-ATF750C-15JI
Ultra Librarian 3D Model Ultra Librarian ATF750C-15JI CAD Model

Description

Microchip Technology ATF750C-15JI CPLD

The Microchip Technology ATF750C-15JI is a high-performance Complex Programmable Logic Device (CPLD) designed to meet the needs of high-speed digital systems. This integrated circuit is part of Microchip's ATF750C series and offers a robust solution for implementing customizable logic designs with a focus on ease of use and flexibility.

With its 15 nanosecond propagation delay, the ATF750C-15JI provides rapid signal processing capabilities, making it an ideal choice for applications requiring quick response times. Its J-lead PLCC (Plastic Leaded Chip Carrier) package ensures a reliable connection to the printed circuit board and is suitable for surface mount technology, allowing for efficient assembly and space-saving design.

The ATF750C-15JI boasts a 5V power supply voltage, which is common in many legacy systems, ensuring compatibility and ease of integration into existing designs. Additionally, it features a user-programmable logic core, which can be configured to perform a wide range of logic functions. This versatility enables designers to tailor the device to their specific needs, whether it's for simple glue logic operations or more complex interface bridging.

Key features of the ATF750C-15JI include:

  • High-density programmable logic: The device offers a substantial amount of logic gates, providing designers with the resources to implement complex logic functions.
  • Electrically erasable and reprogrammable: This capability allows for iterative development and updates to the logic configuration without the need for replacing the chip, saving both time and resources.
  • Low power consumption: The ATF750C-15JI is designed to operate with minimal power draw, making it suitable for power-sensitive applications.
  • Wide operating temperature range: The device is designed to perform reliably in a variety of environmental conditions, ensuring stable operation across different applications.

Overall, the Microchip Technology ATF750C-15JI is a versatile and reliable CPLD that provides designers with the flexibility and performance required for a wide array of digital logic applications. Its programmability, speed, and integration-friendly packaging make it a top choice for system designers looking to create efficient and adaptable digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess