EN
  • EN
  • DE

ATMEGA128-16AC

Part No ATMEGA128-16AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / 8-bit Microcontroller with 128K Bytes In-System Programmable Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Part Number Series ATMEGA128
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812621-ATMEGA128-16AC
Ultra Librarian 3D Model Ultra Librarian ATMEGA128-16AC CAD Model

Description

Product Overview: ATMEGA128-16AC

The ATMEGA128-16AC is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology. Combining 128KB ISP flash memory, 4KB EEPROM, and 4KB SRAM, this microcontroller offers a versatile solution for a wide range of embedded applications. The device operates at a maximum frequency of 16MHz and at a voltage of 4.5-5.5V, which makes it suitable for operation in most industrial and commercial environments.

Its advanced RISC architecture enables the ATMEGA128-16AC to execute powerful instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz. This balances power consumption and processing speed in a way that is ideal for power-sensitive designs.

Key Features:

  • Advanced RISC Architecture: With 133 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA128-16AC achieves a remarkable balance between speed and power efficiency.
  • High Endurance Non-volatile Memory Segments: The device comes equipped with 128KB of in-system programmable flash, 4KB EEPROM, and 4KB internal SRAM. This allows for flexible data storage and code management.
  • JTAG (IEEE std. 1149.1 Compliant) Interface: The inclusion of JTAG interface facilitates on-chip debugging and programming, making development and prototyping simpler and more efficient.
  • Peripheral Features: Features include two 8-bit timer/counters with separate prescaler and compare mode, two expanded 16-bit timer/counters with separate prescaler, compare mode and capture mode, Real Time Counter with separate oscillator, four PWM channels, and up to 53 programmable I/O lines.
  • Comprehensive Interrupt System: The device has an extensive set of interrupt sources, ensuring responsive real-time performance for critical applications.
  • Power-saving Modes: Multiple power-saving modes, such as Idle, Power-down, and Power-save modes, provide options for conserving energy when the microcontroller is not in full use.

Applications:

The ATMEGA128-16AC is well-suited for a diverse range of applications, including industrial control systems, sensor networks, automotive systems, home automation, and other embedded systems that require a rich feature set and robust performance in a compact package.

Overall, the ATMEGA128-16AC from Microchip Technology is a versatile and efficient solution for sophisticated embedded designs that demand high-speed processing, a wide array of peripherals, and flexible interfacing options, all while maintaining low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess