EN
  • EN
  • DE
  • IT

ATMEGA128A-MUR

Part No ATMEGA128A-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA128A-MURTR-ND,1611-ATMEGA128A-MURTRINACTIVE,1611-ATMEGA128A-MURCT,1611-ATMEGA128A-MURTR,ATMEGA128A-MURDKR,1611-ATMEGA128A-MURDKR,ATMEGA128AMUR,ATMEGA128A-MURCT,ATMEGA128A-MUR-ND,ATMEGA128A-MURTR
Standard Package 4,000
Win Source Part Number 1319103-ATMEGA128A-MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA128A-MUR CAD Model

Description

Microchip Technology's ATMEGA128A-MUR

The ATMEGA128A-MUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, combining 128KB ISP flash memory, 4KB EEPROM, 4KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, a 16-channel 10-bit A/D converter, and a JTAG interface for on-chip debugging. The device operates between 2.7-5.5 volts.

With its robust feature set and versatile peripherals, the ATMEGA128A-MUR is designed to offer an efficient solution for complex embedded systems. Its high endurance, non-volatile memory segments make it ideal for applications such as advanced automotive, industrial, appliances, and consumer electronics where reliability and performance are critical.

Key Features:

  • Advanced RISC Architecture: Provides substantial throughput with efficient instruction execution, achieving up to 16 MIPS throughput at 16 MHz.
  • High Endurance Non-volatile Memory Segments: 128KB of in-system self-programmable flash, 4KB EEPROM, and 4KB internal SRAM.
  • JTAG (IEEE std. 1149.1 Compliant) Interface: Enables on-chip debugging and programming for optimal development workflow.
  • Power-efficient: Features Power-save, Standby, and Power-down modes for energy conservation.
  • Comprehensive Peripherals: Includes real-time counter, four timers/counters, two USARTs, a 2-wire serial interface, and a 16-channel 10-bit A/D converter.
  • 53 Programmable I/O Lines: Provides ample options for interfacing with external hardware.
  • Operating Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources and conditions.

The ATMEGA128A-MUR is packaged in a 64-pin MLF (Micro Lead Frame) package, ensuring compact size without compromising on the input/output capabilities. This microcontroller is an excellent choice for designers looking for an MCU with extensive memory and connectivity features without incurring high power consumption.

Whether you're developing a complex multi-functional product or looking to upgrade your existing design, the ATMEGA128A-MUR offers the perfect blend of power, flexibility, and efficiency to meet the demands of your next embedded project.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $49.6000
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.5896
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $40.2742
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7135 $66.8540
9+ $13.7137 $123.4233
13+ $13.2851 $172.7063
18+ $12.8566 $231.4188
23+ $12.4281 $285.8463
31+ $11.1424 $345.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess