EN
  • EN
  • DE

ATMEGA16-16MC

Part No ATMEGA16-16MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-VFQFN Exposed Pad
Case / Package 44-VQFN (7x7)
Family Name ATMEGA16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 476
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912084-ATMEGA16-16MC
Ultra Librarian 3D Model Ultra Librarian ATMEGA16-16MC CAD Model

Description

The ATMEGA16-16MC is a powerful microcontroller that hails from Microchip Technology's renowned ATmega series. This 8-bit MCU is designed to provide an optimal balance between performance, power consumption, and peripheral features. It operates at a maximum frequency of 16MHz, ensuring swift processing capabilities for a wide range of applications.

Built on the advanced RISC architecture, the ATMEGA16-16MC boasts 16KB of in-system programmable flash memory. This ample program storage is complemented by 1KB of EEPROM and 2KB of internal SRAM, facilitating robust data retention and efficient operation. The device supports a voltage range of 4.5V to 5.5V, making it versatile for various electronic designs and power requirements.

Key Features:

  • CPU Speed: 16MHz maximum operating frequency
  • Memory: 16KB of flash, 1KB EEPROM, 2KB SRAM
  • I/O Pins: 32 programmable I/O lines for flexible connectivity
  • Timers: Three flexible Timer/Counters with compare modes
  • Communication: UART, SPI, and Two-wire Serial Interface (I2C compatible) for comprehensive communication options
  • Analog Features: 10-bit ADC with 8 channels, allowing for precise analog to digital conversions

The ATMEGA16-16MC is equipped with a range of peripherals that enhance its functionality. It includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channel options, providing the precision needed for complex analog signal processing. The device also features multiple communication interfaces, including USART, SPI, and I2C, enabling it to connect and communicate with other microcontrollers, sensors, and peripherals.

With its JTAG (Joint Test Action Group) interface, the ATMEGA16-16MC supports extensive on-chip debugging. This feature is invaluable for developers seeking to streamline the development process and ensure reliable operation in their applications.

Whether for industrial control systems, consumer electronics, automotive applications, or IoT devices, the ATMEGA16-16MC from Microchip Technology stands as a robust and versatile solution, ready to meet the demands of your next embedded design project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess