EN
  • EN
  • DE

ATMEGA169V-1MC

Part No ATMEGA169V-1MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 1MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 1MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATmega169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 476
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862341-ATMEGA169V-1MC
Ultra Librarian 3D Model Ultra Librarian ATMEGA169V-1MC CAD Model

Description

Microchip Technology ATMEGA169V-1MC Overview

The ATMEGA169V-1MC is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, offering a versatile blend of features that make it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors. This microcontroller is designed to provide an efficient solution for sophisticated control systems requiring a compact, yet powerful, computing core.

Key Features

  • Advanced RISC Architecture: The ATMEGA169V-1MC boasts a remarkable 131 powerful instructions, most of which are executed in a single clock cycle. This capability enables the microcontroller to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory Capacity: With 16KB of in-system self-programmable flash, 512 Bytes EEPROM, and 1KB SRAM, the device provides ample space for complex applications and data storage requirements.
  • Peripheral Features: This microcontroller includes a range of peripherals such as a 10-bit ADC with multiple channels, PWM channels, and multiple timers, which facilitate complex tasks like motor control and advanced sensor integration.
  • Power Efficiency: Operating in a voltage range of 1.8-5.5V, the ATMEGA169V-1MC is designed for power-sensitive applications. It also supports multiple power-saving modes, allowing for further reduction of power consumption during idle periods.
  • Programming and Debugging: The device supports JTAG (Joint Test Action Group) interface for programming and on-chip debugging, streamlining development and troubleshooting processes.
  • Package: The microcontroller is available in a 64-pad QFN/MLF package, providing a compact footprint for space-constrained applications.

Applications

The ATMEGA169V-1MC is adept at managing complex tasks in applications such as:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Home automation
  • Portable instrumentation
  • Smart sensors

With its robust set of features and Microchip's reputation for reliability, the ATMEGA169V-1MC is a prime choice for engineers and designers looking to build sophisticated and power-efficient systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess